Microchip Technology, Inc. Controllers LAN9118-MT

Description
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x14)
Request a Quote
Description
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LAN9118-MT is a high-performance single-chip Ethernet controller designed for 10/100 Mbps applications. It features an integrated PHY and is optimized for high data-rate applications, including high-definition video and multimedia streaming. The controller supports a 32-bit interface, allowing for efficient communication with most embedded CPUs, and minimizes CPU overhead through features like Slave-DMA and programmable interrupt handling. This controller is suitable for various applications, including video distribution systems, digital video recorders, and high-end set-top boxes. It includes advanced features such as internal buffer memory capable of storing over 200 packets, automatic flow control, and multiple power management modes, including Wake on LAN. The LAN9118-MT is packaged in a low-profile 100-pin TQFP format and operates within a temperature range of 0 to 70°C. Its compliance with IEEE 802.3/802.3u standards ensures reliable performance in networking environments.

Datasheet Summary
Powered by GS/AI

The LAN9118-MT is a high-performance single-chip Ethernet controller designed for 10/100 Mbps applications. It features an integrated PHY and is optimized for high data-rate applications, including high-definition video and multimedia streaming. The controller supports a 32-bit interface, allowing for efficient communication with most embedded CPUs, and minimizes CPU overhead through features like Slave-DMA and programmable interrupt handling. This controller is suitable for various applications, including video distribution systems, digital video recorders, and high-end set-top boxes. It includes advanced features such as internal buffer memory capable of storing over 200 packets, automatic flow control, and multiple power management modes, including Wake on LAN. The LAN9118-MT is packaged in a low-profile 100-pin TQFP format and operates within a temperature range of 0 to 70°C. Its compliance with IEEE 802.3/802.3u standards ensures reliable performance in networking environments.

Suppliers

Company
Product
Description
Supplier Links
Controllers - 638-1013-ND - DigiKey
Thief River Falls, MN, United States
Controllers
638-1013-ND
Controllers 638-1013-ND
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x14)

Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x14)

Buy Now Datasheet
Ethernet Interface Ics - 6726824P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
6726824P
Ethernet Interface Ics 6726824P
Microchip LAN9118-MT Ethernet Controller

Microchip LAN9118-MT Ethernet Controller

Supplier's Site
Ethernet Interface Ics - 6726824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
6726824
Ethernet Interface Ics 6726824
Microchip LAN9118-MT Ethernet Controller

Microchip LAN9118-MT Ethernet Controller

Supplier's Site
Ethernet Interface Ics - 8895342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
8895342
Ethernet Interface Ics 8895342
Microchip LAN9118-MT Ethernet Controller

Microchip LAN9118-MT Ethernet Controller

Supplier's Site
Interface - Interface - Controllers - LAN9118-MT - 205958-LAN9118-MT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - LAN9118-MT
205958-LAN9118-MT
Interface - Interface - Controllers - LAN9118-MT 205958-LAN9118-MT
Manufacturer: Microchip Technology Win Source Part Number: 205958-LAN9118-MT Packaging: Tray Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 100-TQFP (14x20) Purpose: Controller Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): RTL8139DL; LAN9116-MT; LAN9218-MT; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 205958-LAN9118-MT
Packaging: Tray
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-TQFP (14x20)
Purpose: Controller
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): RTL8139DL; LAN9116-MT; LAN9218-MT;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - LAN9118-MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN9118-MT
Controllers LAN9118-MT
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x14)

Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN9118-MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN9118-MT
Integrated Circuits (ICs) - Interface - Controllers LAN9118-MT
IC ETHERNET CTRLR 10/100 100TQFP

IC ETHERNET CTRLR 10/100 100TQFP

Supplier's Site
Interface - Controllers - LAN9118-MT - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN9118-MT
Interface - Controllers LAN9118-MT
IC ETHERNET CTRLR 10/100 100TQFP

IC ETHERNET CTRLR 10/100 100TQFP

Supplier's Site Datasheet
Controllers - LAN9118-MT - ODG (Origin Data Global)
Shenzhen, China
Controllers
LAN9118-MT
Controllers LAN9118-MT
IC ETHERNET CTRLR 10/100 100TQFP

IC ETHERNET CTRLR 10/100 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 638-1013-ND 6726824P 6726824 205958-LAN9118-MT LAN9118-MT LAN9118-MT LAN9118-MT LAN9118-MT
Product Name Controllers Ethernet Interface Ics Ethernet Interface Ics Interface - Interface - Controllers - LAN9118-MT Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Technology Ethernet; Parallel Ethernet; IEEE 802.3u Ethernet; Ieee 802.3u Parallel Ethernet; Ethernet Parallel Ethernet; Parallel
Device Type Line / Bus Controller Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 3.6V 3.3V; Other; 3.3 v Other; 3.3V Other; 3.3V Other Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface - Controllers - CP8815ATT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Interface module - 289-542 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details