Microchip Technology, Inc. Interface - Interface - Controllers - LAN9117-MT LAN9117-MT

Description
Manufacturer: Microchip Technology Win Source Part Number: 205957-LAN9117-MT Packaging: Tray Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 100-TQFP (14x20) Purpose: Controller Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 205957-LAN9117-MT Packaging: Tray Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 100-TQFP (14x20) Purpose: Controller Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - LAN9117-MT - 205957-LAN9117-MT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - LAN9117-MT
205957-LAN9117-MT
Interface - Interface - Controllers - LAN9117-MT 205957-LAN9117-MT
Manufacturer: Microchip Technology Win Source Part Number: 205957-LAN9117-MT Packaging: Tray Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 100-TQFP (14x20) Purpose: Controller Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 205957-LAN9117-MT
Packaging: Tray
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-TQFP (14x20)
Purpose: Controller
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - 638-1012-ND - DigiKey
Thief River Falls, MN, United States
Controllers
638-1012-ND
Controllers 638-1012-ND
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x14)

Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN9117-MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN9117-MT
Integrated Circuits (ICs) - Interface - Controllers LAN9117-MT
IC ETHERNET CTRLR 10/100 100TQFP

IC ETHERNET CTRLR 10/100 100TQFP

Supplier's Site
Controllers - LAN9117-MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN9117-MT
Controllers LAN9117-MT
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x14)

Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 205957-LAN9117-MT 638-1012-ND LAN9117-MT LAN9117-MT
Product Name Interface - Interface - Controllers - LAN9117-MT Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Supply Voltage Other; 3.3V 3.6V Other Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 100-TQFP (14x20) TQFP; 100-TQFP QFP; TQFP QFP; TQFP; 100-TQFP
Technology Ethernet; Parallel Ethernet; Ethernet Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Specialized - AD9887AKSZ-140 - Lingto Electronic Limited
Specs
Technology Analog and Digital
Device Type Sensor Interface
Package Type QFP; 160-BQFP
View Details
Line Interface ICs - 1907344 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details