Microchip Technology, Inc. Controllers LAN9115-MT

Description
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x20)
Request a Quote Datasheet
Description
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 638-1010-ND - DigiKey
Thief River Falls, MN, United States
Controllers
638-1010-ND
Controllers 638-1010-ND
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x20)

Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x20)

Buy Now Datasheet
Ethernet Interface Ics - 1785006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
1785006
Ethernet Interface Ics 1785006
Microchip LAN9115-MT Controller IC

Microchip LAN9115-MT Controller IC

Supplier's Site
Ethernet Interface Ics - 6726812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
6726812
Ethernet Interface Ics 6726812
Microchip LAN9115-MT Controller IC

Microchip LAN9115-MT Controller IC

Supplier's Site
Ethernet Interface Ics - 6726812P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
6726812P
Ethernet Interface Ics 6726812P
Microchip LAN9115-MT Controller IC

Microchip LAN9115-MT Controller IC

Supplier's Site
Interface - Interface - Controllers - LAN9115-MT - 087722-LAN9115-MT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - LAN9115-MT
087722-LAN9115-MT
Interface - Interface - Controllers - LAN9115-MT 087722-LAN9115-MT
Manufacturer: Microchip Technology Win Source Part Number: 087722-LAN9115-MT Packaging: Tray Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Family Name: LAN9115 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 100-TQFP (14x20) Purpose: Controller Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): RTL8139DL-LF; DM9000E; RTL8139DL; DM9000EP; Introduction Date: October 21, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 087722-LAN9115-MT
Packaging: Tray
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Family Name: LAN9115
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-TQFP (14x20)
Purpose: Controller
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): RTL8139DL-LF; DM9000E; RTL8139DL; DM9000EP;
Introduction Date: October 21, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - LAN9115-MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN9115-MT
Controllers LAN9115-MT
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x20)

Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x20)

Buy Now Datasheet
Interface - Controllers - LAN9115-MT - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN9115-MT
Interface - Controllers LAN9115-MT
IC ETHERNET CTRLR 10/100 100TQFP

IC ETHERNET CTRLR 10/100 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN9115-MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN9115-MT
Integrated Circuits (ICs) - Interface - Controllers LAN9115-MT
IC ETHERNET CTRLR 10/100 100TQFP

IC ETHERNET CTRLR 10/100 100TQFP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 638-1010-ND 1785006 6726812P 087722-LAN9115-MT LAN9115-MT LAN9115-MT LAN9115-MT
Product Name Controllers Ethernet Interface Ics Ethernet Interface Ics Interface - Interface - Controllers - LAN9115-MT Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology Ethernet; Parallel Ethernet; Ieee 802.3u Ethernet; IEEE 802.3u Parallel Parallel Ethernet; Ethernet
Device Type Line / Bus Controller Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 3.6V 3.3V; Other; 3.3 v Other; 3.3V Other; 3.3V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Serial interface - Serial Interface RS-232/485 - 750-652/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Interface Transceiver IC - 702-SI3201-BS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers