Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers LAN89730AMR-A-V03

Description
Win Source Part Number: 1011395-LAN89730AMR- A-V03 Category: Integrated Circuits (ICs)>Interface - Controllers Series: Automotive Package: Tape & Reel (TR) Standard Package: 3,000 Protocol: Ethernet Function: Bridge, USB to Ethernet Interface: USB Current - Supply: 30mA Standards: USB 2.0, 10/100 Base-T/TX PHY Voltage - Supply: 1.2V, 3.3V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-VQFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: LAN89730
Request a Quote Datasheet
Description
Win Source Part Number: 1011395-LAN89730AMR- A-V03 Category: Integrated Circuits (ICs)>Interface - Controllers Series: Automotive Package: Tape & Reel (TR) Standard Package: 3,000 Protocol: Ethernet Function: Bridge, USB to Ethernet Interface: USB Current - Supply: 30mA Standards: USB 2.0, 10/100 Base-T/TX PHY Voltage - Supply: 1.2V, 3.3V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-VQFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: LAN89730
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1011395-LAN89730AMR-A-V03 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1011395-LAN89730AMR-A-V03
Integrated Circuits (ICs) - Interface - Controllers 1011395-LAN89730AMR-A-V03
Win Source Part Number: 1011395-LAN89730AMR- A-V03 Category: Integrated Circuits (ICs)>Interface - Controllers Series: Automotive Package: Tape & Reel (TR) Standard Package: 3,000 Protocol: Ethernet Function: Bridge, USB to Ethernet Interface: USB Current - Supply: 30mA Standards: USB 2.0, 10/100 Base-T/TX PHY Voltage - Supply: 1.2V, 3.3V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-VQFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: LAN89730

Win Source Part Number: 1011395-LAN89730AMR-A-V03
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: Automotive
Package: Tape & Reel (TR)
Standard Package: 3,000
Protocol: Ethernet
Function: Bridge, USB to Ethernet
Interface: USB
Current - Supply: 30mA
Standards: USB 2.0, 10/100 Base-T/TX PHY
Voltage - Supply: 1.2V, 3.3V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-VQFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: LAN89730

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN89730AMR-A-V03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN89730AMR-A-V03
Integrated Circuits (ICs) - Interface - Controllers LAN89730AMR-A-V03
IC ETHERNET CTLR 56VQFN

IC ETHERNET CTLR 56VQFN

Supplier's Site
Shenzhen, China
Interface - Controllers
LAN89730AMR-A-V03
Interface - Controllers LAN89730AMR-A-V03
IC ETHERNET CTLR 56VQFN

IC ETHERNET CTLR 56VQFN

Supplier's Site Datasheet
Controllers - LAN89730AMR-A-V03 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-VQFN (8x8)

Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-VQFN (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1011395-LAN89730AMR-A-V03 LAN89730AMR-A-V03 LAN89730AMR-A-V03 LAN89730AMR-A-V03
Product Name Integrated Circuits (ICs) - Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other; 1.2V~ 3.3V 3.3V; Other 3.3V; Other; 1.2V, 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
RF Front End (LNA + PA) - 2312-QPF4291SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Interface module - 289-671 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2457-D-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers