IC TRANSCEIVER FULL 1/1 56QFN Product overview: LAN8820I-ABZJ from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LAN8820I-ABZJ can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 74851-LAN8820I-ABZJ
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-QFN (8x8)
Supply Voltage - Operating: 1.14 V to 1.26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER FULL 1/1 56QFN
IC TRANSCEIVER FULL 1/1 56QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-LAN8820I-ABZJ | 74851-LAN8820I-ABZJ | LAN8820I-ABZJ | LAN8820I-ABZJ |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - LAN8820I-ABZJ | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface |
| Features | RoHS | |||
| Supply Voltage | Other; 1.14V ~ 1.26V | Other; 1.14 V ~ 1.26 V | Other; 1.14V ~ 1.26V | Other |
| Data Rate | 10000 to 1.00E6 kbps | |||
| Pd | 1.08 milliwatts |