IC TRANSCEIVER 1/1 24SQFN Product overview: LAN8742A-CZ from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LAN8742A-CZ can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1195024-LAN8742A-CZ
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Data Rate: 100Mbps
Categories: Integrated Circuits
Supplier Device Package: 24-SQFN (4x4)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: LAN8742A
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.6V ~ 3.6V
Microchip LAN8742A-CZ Interface IC
IC TRANSCEIVER 1/1 24SQFN
IC TRANSCEIVER 1/1 24SQFN
QFN-24-EP(4x4) Ethernet ICs ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-LAN8742A-CZ | 1195024-LAN8742A-CZ | 352114 | LAN8742A-CZ | LAN8742A-CZ | LAN8742A-CZ |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - LAN8742A-CZ | Ethernet Interface Ics | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | Communication Interface Chip/UART/485/232 >> Ethernet ICs |
| Device Type | Transceiver | Receiver; Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | UART | |
| Features | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 1.6V ~ 3.6V | Other; 1.6V ~ 3.6V | 3.6V; Other | Other; 1.6V ~ 3.6V | ||
| Data Rate | 100000 kbps | 100000 kbps | 100000 kbps | 100000 kbps |