Manufacturer: Microchip Technology
Win Source Part Number: 1195025-LAN8742A-CZ-
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Data Rate: 100Mbps
Family Name: LAN8742A
Categories: Integrated Circuits
Supplier Device Package: 24-SQFN (4x4)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 24-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): GCIXE973EEA3QE001; GCIXE973EEA3SE000; FAIXE973TAA3SE001; GCIXP973ECA3SE001;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: LAN8742A
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.6V ~ 3.6V
IC TRANSCEIVER 1/1 24SQFN Product overview: LAN8742A-CZ-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LAN8742A-CZ-TR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER 1/1 24SQFN
IC TRANSCEIVER 1/1 24SQFN
QFN-24-EP(4x4) Ethernet ICs ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1195025-LAN8742A-CZ-TR | 710-LAN8742A-CZ-TR | LAN8742A-CZ-TR | LAN8742A-CZ-TR | LAN8742A-CZ-TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - LAN8742A-CZ-TR | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | Communication Interface Chip/UART/485/232 >> Ethernet ICs |
| Device Type | Receiver; Transceiver | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | UART |
| Supply Voltage | Other; 1.6V ~ 3.6V | Other; 1.6V ~ 3.6V | 3.6V; Other | Other; 1.6V ~ 3.6V | |
| Data Rate | 100000 kbps | 100000 kbps | 100000 kbps | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |