Microchip Technology, Inc. Interface Transceiver IC LAN8742-CZ

Description
IC TRANSCEIVER FULL 1/1 24SQFN Product overview: LAN8742-CZ from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LAN8742-CZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER FULL 1/1 24SQFN Product overview: LAN8742-CZ from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LAN8742-CZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-LAN8742-CZ
Interface Transceiver IC 710-LAN8742-CZ
IC TRANSCEIVER FULL 1/1 24SQFN Product overview: LAN8742-CZ from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LAN8742-CZ can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 24SQFN Product overview: LAN8742-CZ from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LAN8742-CZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - LAN8742-CZ - 778285-LAN8742-CZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LAN8742-CZ
778285-LAN8742-CZ
Interface - Interface - Drivers, Receivers, Transceivers - LAN8742-CZ 778285-LAN8742-CZ
Manufacturer: Microchip Technology Win Source Part Number: 778285-LAN8742-CZ Series: flexPWR Packaging: Tray Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 24-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8 V ~ 3.3 V Protocol: RMII Number of Drivers/Receivers: 1/1 Duplex: Full Part Status: Obsolete(EOL) Family Name: LAN8742 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SQFN (4x4) Alternative Parts (Cross-Reference): BCM54619EB1IMLG; NE83Q92A20; BCM5241A1IML; WG82567V SLAW7; Introduction Date: May 07, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 778285-LAN8742-CZ
Series: flexPWR
Packaging: Tray
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 24-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 3.3 V
Protocol: RMII
Number of Drivers/Receivers: 1/1
Duplex: Full
Part Status: Obsolete(EOL)
Family Name: LAN8742
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SQFN (4x4)
Alternative Parts (Cross-Reference): BCM54619EB1IMLG; NE83Q92A20; BCM5241A1IML; WG82567V SLAW7;
Introduction Date: May 07, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - LAN8742-CZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
LAN8742-CZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LAN8742-CZ
IC TRANSCEIVER FULL 1/1 24SQFN

IC TRANSCEIVER FULL 1/1 24SQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-LAN8742-CZ 778285-LAN8742-CZ LAN8742-CZ
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - LAN8742-CZ Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Receiver; Sensor Interface
Features RoHS
Supply Voltage Other; 1.8V ~ 3.3V Other; 1.8 V ~ 3.3 V 3.3V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3210M-E-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Interface Transceiver IC - 752-A5366CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Package Type DIP
View Details
7 suppliers
Serial interface - Serial Interface RS-232 C - 753-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1900774 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details