Win Source Part Number: 1130003-LAN8740AI-EN
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: flexPWR™
Type: Transceiver
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 100Mbps
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-SQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: LAN8740AI-EN-DKR,LAN
Base Product Number: LAN8740
IC TRANSCEIVER FULL 1/1 32SQFN Product overview: LAN8740AI-EN-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LAN8740AI-EN-TR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 1/1 32SQFN
IC TRANSCEIVER FULL 1/1 32SQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1130003-LAN8740AI-EN-TR | 710-LAN8740AI-EN-TR | LAN8740AI-EN-TR | LAN8740AI-EN-TR |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver |
| Supply Voltage | Other; 1.8V ~ 3.3V | Other; 1.8V ~ 3.3V | 3.3V; Other | Other; 1.8V ~ 3.3V |
| Data Rate | 100000 kbps | 100000 kbps | 100000 kbps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |