Manufacturer: Microchip Technology
Win Source Part Number: 139706-LAN8700IC-AEZ
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: MII, RMII
Duplex: Full
Family Name: LAN8700I
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-QFN (6x6)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): LAN8700IC-AEZG-TR; LAN8720Ai-CP-TR; LAN8720Ai-CP; RTL8211FI-CG; RTL8211FDI-CG; DP83848CVV/NOPB; RTL8211F-CG;
Introduction Date: June 28, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER FULL 36QFN Product overview: LAN8700IC-AEZG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LAN8700IC-AEZG can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 36QFN
IC TRANSCEIVER FULL 36QFN
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 9122708 | 6726818P | 6726818 | 139706-LAN8700IC-AEZG | 710-LAN8700IC-AEZG | LAN8700IC-AEZG | LAN8700IC-AEZG |
| Product Name | Ethernet Interface Ics | Ethernet Interface Ics | Ethernet Interface Ics | Interface - Interface - Drivers, Receivers, Transceivers - LAN8700IC-AEZG | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Technology | Ethernet; Ansi x3.263 tp-pmd, ieee 802.3, ieee 802.3u | Ethernet; IEEE 802.3, IEEE 802.3u, ANSI X3.263 TP-PMD | Ethernet; Ieee 802.3ab | MII, RMII | MII, RMII | ||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | 3.3V; Other; 3.3 v | 3.3V; Other; 3.3 v | Other; 3 V ~ 3.6 V | Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V | |
| Data Rate | 100000 kbps | 100000 kbps | 100000 kbps | 10000 to 100000 kbps |