Microchip Technology, Inc. Ethernet Interface - LAN8700I-AEZG LAN8700I-AEZG

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068720-LAN8700I-AEZ G Mounting: SMD (SMT) Data Rate: 100 Mbps Number of Transceivers: 1 Categories: Ethernet Interface Case / Package: QFN Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.3 V Min Supply Voltage: 1.8 V Max Supply Current: 81.6 mA
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068720-LAN8700I-AEZ G Mounting: SMD (SMT) Data Rate: 100 Mbps Number of Transceivers: 1 Categories: Ethernet Interface Case / Package: QFN Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.3 V Min Supply Voltage: 1.8 V Max Supply Current: 81.6 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - LAN8700I-AEZG - 1068720-LAN8700I-AEZG - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - LAN8700I-AEZG
1068720-LAN8700I-AEZG
Ethernet Interface - LAN8700I-AEZG 1068720-LAN8700I-AEZG
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068720-LAN8700I-AEZ G Mounting: SMD (SMT) Data Rate: 100 Mbps Number of Transceivers: 1 Categories: Ethernet Interface Case / Package: QFN Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.3 V Min Supply Voltage: 1.8 V Max Supply Current: 81.6 mA

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068720-LAN8700I-AEZG
Mounting: SMD (SMT)
Data Rate: 100 Mbps
Number of Transceivers: 1
Categories: Ethernet Interface
Case / Package: QFN
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.3 V
Min Supply Voltage: 1.8 V
Max Supply Current: 81.6 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1068720-LAN8700I-AEZG
Product Name Ethernet Interface - LAN8700I-AEZG
Device Type Sensor Interface; Storage Interface; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - AN983X-AH-T-22-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Package Type 128-BFQFP
View Details
2 suppliers
Human Machine Interface (HMI) - 762-5203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Universal Bus Functions - 74ALVC16834ADGG,11-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
Interface - Sensor and Detector Interfaces - AD9845BJST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details