IC TXRX FULL/HALF 1/1 32VQFN Product overview: LAN8670B1-E/LMX from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LAN8670B1-E/LMX can be used for catalog matching and distributor lookup.
Microchip LAN8670B1-E/LMX
Microchip LAN8670B1-E/LMX
Microchip LAN8670B1-E/LMX
Win Source Part Number: 964568-LAN8670B1-E/L
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tray
Standard Package: 490
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Full, Half
Receiver Hysteresis: 230 mV
Data Rate: 10Mbps
Voltage - Supply: 3.135V ~ 3.465V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): LAN8670B1-E/LMXLAN86
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-LAN8670B1-E/LMX
10BASE-T1S PHY TRANSCEIVER WITH
IC TXRX FULL/HALF 1/1 32VQFN
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-LAN8670B1-E/LMX | 2499763 | 964568-LAN8670B1-E/LMX | LAN8670B1-E/LMX | LAN8670B1-E/LMX |
| Product Name | Interface Transceiver IC | Multiprotocol Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver | Receiver; Sensor Interface; Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 3.135V ~ 3.465V | Other; 3.135V ~ 3.465V | Other; 3.135V ~ 3.465V | Other | |
| Data Rate | 10000 kbps | 10000 kbps | 10000 kbps |