Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Win Source Part Number: 990920-LAN7850T-I/8J
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 3,000
Protocol: Ethernet
Function: Bridge, USB to Ethernet
Interface: USB
Current - Supply: 60mA
Standards: USB 2.0
Voltage - Supply: 1.8V, 3.3V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-SQFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: LAN7850T-I/8JX-ND,LA
Base Product Number: LAN7850
IC ETHERNET CONTROLLER 48SQFN
IC ETHERNET CONTROLLER 48SQFN
USB Interface IC USB2.0/HSIC to 10/100/1000 Ethernet Bridge, Industrial temp.
Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
IC ETHERNET CONTROLLER 48SQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LAN7850T-I/8JXTR-ND | 990920-LAN7850T-I/8JX | LAN7850T-I/8JX | LAN7850T-I/8JX | LAN7850T-I/8JX | LAN7850T-I/8JX | LAN7850T-I/8JX |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC | Controllers | Interface - Controllers |
| Technology | USB; Ethernet | USB; Ethernet; Ethernet | USB; Ethernet; USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | 1.8V | Other; 1.8V~ 3.3V | 3.3V; Other | Other; 1.8V, 3.3V | 3.3V; Other; 1.8V, 3.3V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |