Win Source Part Number: 1261703-LAN7850T/8JX
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 3,000
Protocol: Ethernet
Function: Bridge, USB to Ethernet
Interface: USB
Current - Supply: 60mA
Standards: USB 2.0
Voltage - Supply: 1.8V, 3.3V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-SQFN (8x8)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A991B1
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: LAN7850T/8JX,LAN7850
Base Product Number: LAN7850
Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
USB Interface IC USB2.0/HSIC to 10/100/1000 Ethernet Bridge
Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
IC ETHERNET CONTROLLER 56SQFN
IC ETHERNET CONTROLLER 56SQFN
IC ETHERNET CONTROLLER 56SQFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1261703-LAN7850T/8JX | LAN7850T/8JXDKR-ND | LAN7850T/8JX | LAN7850T/8JX | LAN7850T/8JX | LAN7850T/8JX | LAN7850T/8JX |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | Other; 1.8V~ 3.3V | 1.8V | 3.3V; Other; 1.8V, 3.3V | Other; 1.8V, 3.3V | 3.3V; Other | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Technology | USB; Ethernet | USB; USB | USB; USB | USB; Ethernet; USB | USB; Ethernet; Ethernet |