Microchip LAN7850-I/8JX Master Bridge IC
Win Source Part Number: 976210-LAN7850-I/8JX
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 260
Protocol: Ethernet
Function: Bridge, USB to Ethernet
Interface: USB
Standards: USB 2.0
Voltage - Supply: 1.8V, 3.3V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-SQFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: LAN7850
Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
IC ETHERNET CTLR USB 56SQFN
USB Interface IC USB2.0/HSIC to 10/100/1000 Ethernet Bridge, Industrial temp.
Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
IC ETHERNET CTLR USB 56SQFN
INTERFACE BRIDGE, USB-TO-ETHERNET, SQFN; Bridge Type:USB to 10/100/1000 Ethernet; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Interface Case Style:SQFN; No. of Pins:56Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC ETHERNET CTLR USB 56SQFN
| RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 352233 | 976210-LAN7850-I/8JX | LAN7850-I/8JX-ND | LAN7850-I/8JX | LAN7850-I/8JX | LAN7850-I/8JX | LAN7850-I/8JX | 43AC9341 | LAN7850-I/8JX |
| Product Name | Ethernet Interface Ics | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Controllers | Interface - Controllers | Interface Bridge, Usb-To-Ethernet, Sqfn; Bridge Type Microchip | Controllers |
| Technology | Ethernet; IEEE | USB; Ethernet | USB; Ethernet; Ethernet | USB; USB | USB; USB | USB | USB; Ethernet; USB | ||
| Features | RoHS | RoHS | RoHS | RoHS | |||||
| Data Rate | 1.00E6 kbps | ||||||||
| Package Type | QFNL; VQFN | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | SQFN | 56-VFQFN Exposed Pad |