Win Source Part Number: 987513-LAN7850/8JX
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 260
Protocol: Ethernet
Function: Bridge, USB to Ethernet
Interface: USB
Standards: USB 2.0
Voltage - Supply: 1.8V, 3.3V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-SQFN (8x8)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A991B1
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: LAN7850
Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
USB Interface IC USB2.0/HSIC to 10/100/1000 Ethernet Bridge
IC ETHERNET CTLR USB 56SQFN
INTERFACE BRIDGE, USB-TO-ETHERNET, SQFN; Bridge Type:USB to 10/100/1000 Ethernet; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Interface Case Style:SQFN; No. of Pins:56Pins; Operating Temperature Min:0°C; Operating TemperatureRoHS Compliant: Yes
IC ETHERNET CTLR USB 56SQFN
IC ETHERNET CTLR USB 56SQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 987513-LAN7850/8JX | LAN7850/8JX-ND | LAN7850/8JX | LAN7850/8JX | LAN7850/8JX | 43AC9342 | LAN7850/8JX | LAN7850/8JX |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | USB Interface IC | Controllers | Interface Bridge, Usb-To-Ethernet, Sqfn; Bridge Type Microchip | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |||
| Supply Voltage | Other; 1.8V~ 3.3V | 1.8V | 3.3V; Other; 1.8V, 3.3V | Other; 1.8V, 3.3V | Other; 2.97V | 3.3V; Other | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Technology | USB; Ethernet | USB; USB | USB; Ethernet; USB | USB | USB; Ethernet; Ethernet | USB; USB |