Win Source Part Number: 980265-LAN7801T-I/9J
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 3,300
Protocol: USB
Function: Bridge, USB to Ethernet
Interface: Ethernet
Standards: USB 3.1
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-SQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: LAN7801T-I/9JX-ND,LA
Base Product Number: LAN7801
USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
IC USB 3.1 TO ETHER CNTRL 64SQFN
IC USB 3.1 TO ETHER CNTRL 64SQFN
IC USB 3.1 TO ETHER CNTRL 64SQFN
USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 980265-LAN7801T-I/9JX | LAN7801T-I/9JXTR-ND | LAN7801T-I/9JX | LAN7801T-I/9JX | LAN7801T-I/9JX | LAN7801T-I/9JX |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | Other; 1.8V ~ 3.3V | Other; 1.8V ~ 3.3V | 3.3V; Other | Other; 1.8V ~ 3.3V | 3.3V; Other; 1.8V ~ 3.3V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | USB; Ethernet | USB; USB | Ethernet | Ethernet; Ethernet | Ethernet; Ethernet |