The LAN7801-I/9JX is a single-chip SuperSpeed USB 3.1 Gen 1 to 10/100/1000 Ethernet controller designed for various applications, including automotive infotainment, notebook docking stations, and embedded systems. It features an integrated Ethernet MAC that supports full-duplex operation and complies with IEEE 802.3 standards. The controller offers low power consumption and is compliant with Energy Efficient Ethernet (IEEE 802.3az), with Wake on LAN support. This product supports multiple power management features and has 12 GPIOs, allowing for flexible integration into various systems. It operates within a commercial temperature range of 0°C to +70°C, as well as an automotive range of -40°C to +85°C, and an extended automotive range of -40°C to +105°C. The LAN7801-I/9JX is AEC-Q100 qualified, making it suitable for automotive applications. Software support includes drivers for Windows, Linux, OS X, and FreeBSD, along with utilities for programming and testing. The device is packaged in a RoHS compliant 64-pin SQFN (9 x 9 mm) format, making it compact for integration into space-constrained designs.
USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-VQFN (9x9)
Microchip LAN7801-I/9JX USB Interface IC
Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963357-LAN7801-I/9JX
Categories: Ethernet Interface
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Schedule B: 8542310000
IC USB 3.1 TO ETHER CNTRL 64SQFN
IC USB 3.1 TO ETHER CNTRL 64SQFN
IC USB 3.1 TO ETHER CNTRL 64SQFN
USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-VQFN (9x9)
| DigiKey | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LAN7801-I/9JX-ND | 352093 | 963357-LAN7801-I/9JX | LAN7801-I/9JX | LAN7801-I/9JX | LAN7801-I/9JX | LAN7801-I/9JX |
| Product Name | Controllers | Ethernet Interface Ics | Ethernet Interface - LAN7801-I/9JX | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers |
| Technology | USB; Ethernet | USB; Ethernet; IEEE | Ethernet; Ethernet | USB; USB | Ethernet | Ethernet; Ethernet | |
| Device Type | Line / Bus Controller | Sensor Interface; Storage Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | Other; 1.8V ~ 3.3V | 3.3V; Other | Other; 1.8V ~ 3.3V | 3.3V; Other; 1.8V ~ 3.3V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |