Manufacturer: Microchip Technology
Win Source Part Number: 1322093-LAN7801/9JX
Category: Integrated Circuits (ICs)>Interface>Cont
Packaging: Tray
Standard Package: 260
Protocol: USB
Function: Bridge, USB to Ethernet
Interface: Ethernet
Standards: USB 3.1
Voltage - Supply: 1.8V ~ 3.3V
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 64-VFQFN Exposed Pad
ECCN: 5A991B1
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LAN7801
RoHS Status: ROHS3 Compliant
USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-VQFN (9x9)
IC USB 3.1 TO ETHER CNTRL 64SQFN
IC USB 3.1 TO ETHER CNTRL 64SQFN
IC USB 3.1 TO ETHER CNTRL 64SQFN
USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-VQFN (9x9)
INTERFACE BRIDGE, USB-TO-ETHERNET, SQFN; Bridge Type:USB to 10/100/1000 Ethernet; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Interface Case Style:SQFN; No. of Pins:64Pins; Operating Temperature Min:0°C; Operating TemperatureRoHS Compliant: Yes
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1322093-LAN7801/9JX | LAN7801/9JX-ND | LAN7801/9JX | LAN7801/9JX | LAN7801/9JX | LAN7801/9JX | 43AC9340 |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Interface Bridge, Usb-To-Ethernet, Sqfn; Bridge Type Microchip |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | Other; 1.8V ~ 3.3V | Other; 1.8V ~ 3.3V | 3.3V; Other | Other; 1.8V ~ 3.3V | 3.3V; Other; 1.8V ~ 3.3V | Other; 2.97V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) |
| Package Type | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | SQFN |