Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969217-LAN7800T/VSX
Categories: Ethernet Interface
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Schedule B: 8542390000
Ethernet Controller 10/100/1000 Base-T PHY Interface 48-SQFN (6x6)
IC ETHERNET CONTROLLER 48SQFN
IC ETHERNET CONTROLLER 48SQFN
USB Interface IC USB3.1 Gen1 to 10/100/1000 Ethernet Bridge
Ethernet Controller 10/100/1000 Base-T PHY Interface 48-SQFN (6x6)
IC ETHERNET CONTROLLER 48SQFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 969217-LAN7800T/VSX | LAN7800T/VSXTR-ND | LAN7800T/VSX | LAN7800T/VSX | LAN7800T/VSX | LAN7800T/VSX | LAN7800T/VSX |
| Product Name | Ethernet Interface - LAN7800T/VSX | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Controllers | Controllers |
| Device Type | Sensor Interface; Storage Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Technology | Ethernet | Ethernet; Ethernet | Ethernet; Ethernet | ||||
| Supply Voltage | 1.2V; 2.5V; 3.3V | 3.3V; Other | 3.3V; Other; 1.2V, 2.5V, 3.3V | Other; 1.2V, 2.5V, 3.3V | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |