Microchip Technology, Inc. Controllers LAN7800T-I/Y9X

Description
Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Request a Quote Datasheet
Description
Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - LAN7800T-I/Y9XTR-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)

Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 969218-LAN7800T-I/Y9X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
969218-LAN7800T-I/Y9X
Integrated Circuits (ICs) - Interface - Controllers 969218-LAN7800T-I/Y9X
Win Source Part Number: 969218-LAN7800T-I/Y9 X Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 3,000 Protocol: Ethernet Function: Controller Current - Supply: 1 ~ 4mA Standards: 10/100/1000 Base-TX PHY Voltage - Supply: 1.2V, 2.5V, 3.3V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-SQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: LAN7800T-I/Y9XDKR,LA N7800T-I/Y9XCT,LAN78 00T-I/Y9XTR,LAN7800T -I/Y9X-ND Base Product Number: LAN7800

Win Source Part Number: 969218-LAN7800T-I/Y9X
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 3,000
Protocol: Ethernet
Function: Controller
Current - Supply: 1 ~ 4mA
Standards: 10/100/1000 Base-TX PHY
Voltage - Supply: 1.2V, 2.5V, 3.3V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-SQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: LAN7800T-I/Y9XDKR,LAN7800T-I/Y9XCT,LAN7800T-I/Y9XTR,LAN7800T-I/Y9X-ND
Base Product Number: LAN7800

Buy Now Datasheet
USB Interface IC - LAN7800T-I/Y9X - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
LAN7800T-I/Y9X
USB Interface IC LAN7800T-I/Y9X
USB Interface IC USB3.1 Gen1 to 10/100/1000 Ethernet Bridge, Industrial temp.

USB Interface IC USB3.1 Gen1 to 10/100/1000 Ethernet Bridge, Industrial temp.

Buy Now Datasheet
Controllers - LAN7800T-I/Y9X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN7800T-I/Y9X
Controllers LAN7800T-I/Y9X
Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)

Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)

Buy Now Datasheet
Interface - Controllers - LAN7800T-I/Y9X - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN7800T-I/Y9X
Interface - Controllers LAN7800T-I/Y9X
IC ETHERNET CONTROLLER 48SQFN

IC ETHERNET CONTROLLER 48SQFN

Supplier's Site Datasheet
Controllers LAN7800T-I/Y9X
IC ETHERNET CONTROLLER 48SQFN

IC ETHERNET CONTROLLER 48SQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN7800T-I/Y9X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN7800T-I/Y9X
Integrated Circuits (ICs) - Interface - Controllers LAN7800T-I/Y9X
IC ETHERNET CONTROLLER 48SQFN

IC ETHERNET CONTROLLER 48SQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LAN7800T-I/Y9XTR-ND 969218-LAN7800T-I/Y9X LAN7800T-I/Y9X LAN7800T-I/Y9X LAN7800T-I/Y9X LAN7800T-I/Y9X LAN7800T-I/Y9X
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers USB Interface IC Controllers Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology Ethernet Ethernet; Ethernet Ethernet; Ethernet
Device Type Line / Bus Controller Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 1.2V; 2.5V; 3.3V Other; 1.2V~ 2.5V~ 3.3V 3.3V; Other; 1.2V, 2.5V, 3.3V Other; 1.2V, 2.5V, 3.3V 3.3V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface Transceiver IC - 872-DWM3000TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Reel
View Details
Interface module - 289-510 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details