Win Source Part Number: 1002457-LAN7800T-I/V
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 3,000
Protocol: Ethernet
Function: Controller
Current - Supply: 1 ~ 4mA
Standards: 10/100/1000 Base-TX PHY
Voltage - Supply: 1.2V, 2.5V, 3.3V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-SQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: LAN7800T-I/VSXDKR,LA
Base Product Number: LAN7800
Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (6x6)
Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (6x6)
Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (6x6)
IC ETHERNET CONTROLLER 48SQFN
IC ETHERNET CONTROLLER 48SQFN
Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (6x6)
USB Interface IC USB3.1 Gen1 to 10/100/1000 Ethernet Bridge, Industrial temp.
IC ETHERNET CONTROLLER 48SQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1002457-LAN7800T-I/VSX | LAN7800T-I/VSXTR-ND | LAN7800T-I/VSX | LAN7800T-I/VSX | LAN7800T-I/VSX | LAN7800T-I/VSX | LAN7800T-I/VSX |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | USB Interface IC | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | Other; 1.2V~ 2.5V~ 3.3V | 1.2V; 2.5V; 3.3V | 3.3V; Other | 3.3V; Other; 1.2V, 2.5V, 3.3V | Other; 1.2V, 2.5V, 3.3V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Technology | Ethernet | Ethernet; Ethernet | Ethernet; Ethernet |