Win Source Part Number: 1162568-LAN7800/Y9X
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 260
Protocol: Ethernet
Function: Controller
Current - Supply: 1 ~ 4mA
Standards: 10/100/1000 Base-TX PHY
Voltage - Supply: 1.2V, 2.5V, 3.3V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-SQFN (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): LAN7800Y9X;
ECCN: 5A991B1
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: LAN7800
Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
INTERFACE BRIDGE, USB-TO-ETHERNET, SQFN; Bridge Type:USB to 10/100/1000 Ethernet; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Interface Case Style:SQFN; No. of Pins:48Pins; Operating Temperature Min:0°C; Operating TemperatureRoHS Compliant: Yes
Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
IC ETHERNET CTLR USB 48SQFN
USB Interface IC USB3.1 Gen1 to 10/100/1000 Ethernet Bridge
IC ETHERNET CTLR USB 48SQFN
IC ETHERNET CTLR USB 48SQFN
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1162568-LAN7800/Y9X | LAN7800/Y9X-ND | 43AC9339 | LAN7800/Y9X | LAN7800/Y9X | LAN7800/Y9X | LAN7800/Y9X | LAN7800/Y9X |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface Bridge, Usb-To-Ethernet, Sqfn; Bridge Type Microchip | Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |||
| Supply Voltage | Other; 1.2V~ 2.5V~ 3.3V | 1.2V; 2.5V; 3.3V | Other; 2.97V | 3.3V; Other; 1.2V, 2.5V, 3.3V | 3.3V; Other | Other; 1.2V, 2.5V, 3.3V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Technology | Ethernet | USB | Ethernet; Ethernet | Ethernet; Ethernet |