Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (6x6)
Win Source Part Number: 1261690-LAN7800/VSX
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 490
Protocol: Ethernet
Function: Controller
Current - Supply: 1 ~ 4mA
Standards: 10/100/1000 Base-TX PHY
Voltage - Supply: 1.2V, 2.5V, 3.3V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-SQFN (6x6)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A991B1
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: LAN7800
IC ETHERNET CTLR USB 48SQFN
USB Interface IC USB3.1 Gen1 to 10/100/1000 Ethernet Bridge
Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (6x6)
IC ETHERNET CTLR USB 48SQFN
IC ETHERNET CTLR USB 48SQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LAN7800/VSX-ND | 1261690-LAN7800/VSX | LAN7800/VSX | LAN7800/VSX | LAN7800/VSX | LAN7800/VSX | LAN7800/VSX |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | USB Interface IC | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | Ethernet | Ethernet; Ethernet | Ethernet; Ethernet | ||||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | 1.2V; 2.5V; 3.3V | Other; 1.2V~ 2.5V~ 3.3V | 3.3V; Other; 1.2V, 2.5V, 3.3V | Other; 1.2V, 2.5V, 3.3V | 3.3V; Other | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |