Microchip LAN7800-I/VSX USB Interface IC
Win Source Part Number: 1013421-LAN7800-I/VS
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 490
Protocol: Ethernet
Function: Controller
Current - Supply: 1 ~ 4mA
Standards: 10/100/1000 Base-TX PHY
Voltage - Supply: 1.2V, 2.5V, 3.3V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-SQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: LAN7800
Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (6x6)
IC ETHERNET CTLR USB 48SQFN
Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (6x6)
IC ETHERNET CTLR USB 48SQFN
IC ETHERNET CTLR USB 48SQFN
USB Interface IC USB3.1 Gen1 to 10/100/1000 Ethernet Bridge, Industrial temp.
| RS Components, Ltd. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 352094 | 1013421-LAN7800-I/VSX | LAN7800-I/VSX-ND | LAN7800-I/VSX | LAN7800-I/VSX | LAN7800-I/VSX | LAN7800-I/VSX | LAN7800-I/VSX |
| Product Name | Ethernet Interface Ics | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | USB Interface IC |
| Technology | USB; Ethernet; IEEE | Ethernet | Ethernet; Ethernet | Ethernet; Ethernet | ||||
| Features | RoHS | RoHS | RoHS | |||||
| Data Rate | 1.00E6 kbps | |||||||
| Package Type | QFNL; VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad |