The LAN7500I-ABZJ is a Hi-Speed USB 2.0 to 10/100/1000 Ethernet controller for embedded systems, set-top boxes, networked printers, and USB dongles. It integrates a USB 2.0 Hi-Speed device controller and PHY, a 10/100/1000 Ethernet MAC and PHY with HP Auto-MDIX, and supports both bus-powered and self-powered operation. The device is packaged in a 56-pin QFN (8x8 mm) and operates over an industrial temperature range of -40°C to +85°C. It features EEPROM-less operation, IEEE 802.1q VLAN tagging, wake-on-LAN support, and JTAG boundary scan. It complies with USB 2.0, IEEE 802.3, IEEE 802.3u, and IEEE 802.3ab standards and is RoHS compliant.
IC USB-10/100/1K ETH CTRL 56QFN Product overview: LAN7500I-ABZJ from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-LAN7500I-ABZJ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-LAN7500I-ABZJ |
| Product Name | Memory IC and Storage Component |
| Bandwidth | 1.5 to 60 MB/Sec |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Package Type | Tray |
| Pins | 56 |