Microchip Technology, Inc. Interface - Interface - Controllers - LAN7500-ABZJ LAN7500-ABZJ

Description
Manufacturer: Microchip Technology Win Source Part Number: 131868-LAN7500-ABZJ Packaging: Tray Protocol: Ethernet Standards: USB 2.0, 10/100/1000 Base-T/TX Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-QFN (8x8) Purpose: Bridge, USB to Ethernet Supply Voltage - Operating: 1.2V, 2.5V, 3.3V Alternative Parts (Cross-Reference): W5100; LAN7500-ABZJ-TR; LAN9730-ABZJ; LAN7500-ABZJ; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 260
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 131868-LAN7500-ABZJ Packaging: Tray Protocol: Ethernet Standards: USB 2.0, 10/100/1000 Base-T/TX Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-QFN (8x8) Purpose: Bridge, USB to Ethernet Supply Voltage - Operating: 1.2V, 2.5V, 3.3V Alternative Parts (Cross-Reference): W5100; LAN7500-ABZJ-TR; LAN9730-ABZJ; LAN7500-ABZJ; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 260
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - LAN7500-ABZJ - 131868-LAN7500-ABZJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - LAN7500-ABZJ
131868-LAN7500-ABZJ
Interface - Interface - Controllers - LAN7500-ABZJ 131868-LAN7500-ABZJ
Manufacturer: Microchip Technology Win Source Part Number: 131868-LAN7500-ABZJ Packaging: Tray Protocol: Ethernet Standards: USB 2.0, 10/100/1000 Base-T/TX Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-QFN (8x8) Purpose: Bridge, USB to Ethernet Supply Voltage - Operating: 1.2V, 2.5V, 3.3V Alternative Parts (Cross-Reference): W5100; LAN7500-ABZJ-TR; LAN9730-ABZJ; LAN7500-ABZJ; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 260

Manufacturer: Microchip Technology
Win Source Part Number: 131868-LAN7500-ABZJ
Packaging: Tray
Protocol: Ethernet
Standards: USB 2.0, 10/100/1000 Base-T/TX
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-QFN (8x8)
Purpose: Bridge, USB to Ethernet
Supply Voltage - Operating: 1.2V, 2.5V, 3.3V
Alternative Parts (Cross-Reference): W5100; LAN7500-ABZJ-TR; LAN9730-ABZJ; LAN7500-ABZJ;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 260

Buy Now Datasheet
Controllers - 638-1108-ND - DigiKey
Thief River Falls, MN, United States
Controllers
638-1108-ND
Controllers 638-1108-ND
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100/1000 Base-T/TX USB Interface 56-QFN (8x8)

Ethernet Bridge, USB to Ethernet USB 2.0, 10/100/1000 Base-T/TX USB Interface 56-QFN (8x8)

Buy Now Datasheet
Ethernet Interface Ics - 8032339P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
8032339P
Ethernet Interface Ics 8032339P
Microchip LAN7500-ABZJ

Microchip LAN7500-ABZJ

Supplier's Site
Ethernet Interface Ics - 9127025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
9127025
Ethernet Interface Ics 9127025
Microchip LAN7500-ABZJ

Microchip LAN7500-ABZJ

Supplier's Site
Ethernet Interface Ics - 8032339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
8032339
Ethernet Interface Ics 8032339
Microchip LAN7500-ABZJ

Microchip LAN7500-ABZJ

Supplier's Site
Shenzhen, China
Interface - Controllers
LAN7500-ABZJ
Interface - Controllers LAN7500-ABZJ
IC USB-10/100/1K ETH CTRL 56QFN

IC USB-10/100/1K ETH CTRL 56QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN7500-ABZJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN7500-ABZJ
Integrated Circuits (ICs) - Interface - Controllers LAN7500-ABZJ
IC USB-10/100/1K ETH CTRL 56QFN

IC USB-10/100/1K ETH CTRL 56QFN

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
LAN7500-ABZJ
USB Interface IC LAN7500-ABZJ
USB Interface IC Hi-Speed USB 2.0 10/100/1000 Ethernet

USB Interface IC Hi-Speed USB 2.0 10/100/1000 Ethernet

Buy Now Datasheet
Controllers - LAN7500-ABZJ - ODG (Origin Data Global)
Shenzhen, China
Controllers
LAN7500-ABZJ
Controllers LAN7500-ABZJ
IC USB-10/100/1K ETH CTRL 56QFN

IC USB-10/100/1K ETH CTRL 56QFN

Supplier's Site Datasheet
Controllers - LAN7500-ABZJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN7500-ABZJ
Controllers LAN7500-ABZJ
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100/1000 Base-T/TX USB Interface 56-QFN (8x8)

Ethernet Bridge, USB to Ethernet USB 2.0, 10/100/1000 Base-T/TX USB Interface 56-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 131868-LAN7500-ABZJ 638-1108-ND 8032339P 9127025 LAN7500-ABZJ LAN7500-ABZJ LAN7500-ABZJ LAN7500-ABZJ LAN7500-ABZJ
Product Name Interface - Interface - Controllers - LAN7500-ABZJ Controllers Ethernet Interface Ics Ethernet Interface Ics Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers USB Interface IC Controllers Controllers
Supply Voltage Other; 1.2V~ 2.5V~ 3.3V 1.2V; 2.5V; 3.3V 3.3V; Other; 3.3 v 3.3V; Other Other; 1.2V, 2.5V, 3.3V 3.3V; Other; 1.2V, 2.5V, 3.3V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 56-QFN (8x8) 56-VFQFN Exposed Pad QFNL; QFN QFNL; Qfn 56-VFQFN Exposed Pad QFN-56 56-VFQFN Exposed Pad 56-VFQFN Exposed Pad
Technology USB; Ethernet Ethernet; IEEE, IEEE 802.3u, IEEE 802.3 USB; Ethernet; Ieee 802.3, ieee 802.3ab, ieee 802.3u USB; USB USB; Ethernet; Ethernet USB; Ethernet; USB USB; USB
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR-T - 198425-A5358CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPB9351TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
Serial interface - Serial Interface RS-485 - 753-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Telecom - SI3203-B-FMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details