Microchip Technology, Inc. Controllers LAN7500-ABZJ-TR

Description
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100/1000 Base-T/TX USB Interface 56-QFN (8x8)
Request a Quote Datasheet
Description
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100/1000 Base-T/TX USB Interface 56-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - LAN7500-ABZJ-TR-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100/1000 Base-T/TX USB Interface 56-QFN (8x8)

Ethernet Bridge, USB to Ethernet USB 2.0, 10/100/1000 Base-T/TX USB Interface 56-QFN (8x8)

Buy Now Datasheet
Controllers - LAN7500-ABZJ-CT-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100/1000 Base-T/TX USB Interface 56-QFN (8x8)

Ethernet Bridge, USB to Ethernet USB 2.0, 10/100/1000 Base-T/TX USB Interface 56-QFN (8x8)

Buy Now Datasheet
Controllers - LAN7500-ABZJ-DKR-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100/1000 Base-T/TX USB Interface 56-QFN (8x8)

Ethernet Bridge, USB to Ethernet USB 2.0, 10/100/1000 Base-T/TX USB Interface 56-QFN (8x8)

Buy Now Datasheet
Interface - Interface - Controllers - LAN7500-ABZJ-TR - 778283-LAN7500-ABZJ-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - LAN7500-ABZJ-TR
778283-LAN7500-ABZJ-TR
Interface - Interface - Controllers - LAN7500-ABZJ-TR 778283-LAN7500-ABZJ-TR
Manufacturer: Microchip Technology Win Source Part Number: 778283-LAN7500-ABZJ- TR Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 56-VFQFN Exposed Pad Operating Supply Voltage: 1.2V, 2.5V, 3.3V Protocol: Ethernet Function: Bridge, USB to Ethernet Interface: USB Standards: USB 2.0, 10/100/1000 Base-T/TX Family Name: LAN7500 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-QFN (8x8) Alternative Parts (Cross-Reference): uPD98433; ADM6999U; GD82562EX; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Microchip Technology
Win Source Part Number: 778283-LAN7500-ABZJ-TR
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 56-VFQFN Exposed Pad
Operating Supply Voltage: 1.2V, 2.5V, 3.3V
Protocol: Ethernet
Function: Bridge, USB to Ethernet
Interface: USB
Standards: USB 2.0, 10/100/1000 Base-T/TX
Family Name: LAN7500
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-QFN (8x8)
Alternative Parts (Cross-Reference): uPD98433; ADM6999U; GD82562EX;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN7500-ABZJ-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN7500-ABZJ-TR
Integrated Circuits (ICs) - Interface - Controllers LAN7500-ABZJ-TR
IC USB-10/100/1K ETH CTRL 56QFN

IC USB-10/100/1K ETH CTRL 56QFN

Supplier's Site
Shenzhen, China
Interface - Controllers
LAN7500-ABZJ-TR
Interface - Controllers LAN7500-ABZJ-TR
IC USB-10/100/1K ETH CTRL 56QFN

IC USB-10/100/1K ETH CTRL 56QFN

Supplier's Site Datasheet
Controllers LAN7500-ABZJ-TR
IC USB-10/100/1K ETH CTRL 56QFN

IC USB-10/100/1K ETH CTRL 56QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
LAN7500-ABZJ-TR
USB Interface IC LAN7500-ABZJ-TR
USB Interface IC USB TO 10/100/1000 CONTROLLER

USB Interface IC USB TO 10/100/1000 CONTROLLER

Buy Now Datasheet
Controllers - LAN7500-ABZJ-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN7500-ABZJ-TR
Controllers LAN7500-ABZJ-TR
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100/1000 Base-T/TX USB Interface 56-QFN (8x8)

Ethernet Bridge, USB to Ethernet USB 2.0, 10/100/1000 Base-T/TX USB Interface 56-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LAN7500-ABZJ-TR-ND 778283-LAN7500-ABZJ-TR LAN7500-ABZJ-TR LAN7500-ABZJ-TR LAN7500-ABZJ-TR LAN7500-ABZJ-TR LAN7500-ABZJ-TR
Product Name Controllers Interface - Interface - Controllers - LAN7500-ABZJ-TR Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers USB Interface IC Controllers
Technology USB; Ethernet USB; Ethernet; Ethernet USB; USB USB; Ethernet; USB USB; USB
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage 1.2V; 2.5V; 3.3V Other; 1.2V~ 2.5V~ 3.3V 3.3V; Other Other; 1.2V, 2.5V, 3.3V 3.3V; Other; 1.2V, 2.5V, 3.3V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32185-A-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QM42500TR13CT-ND - DigiKey
Specs
Device Type Front End
Package Type FLGA; 18-WFLGA Exposed Pad
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55182-SP Rad-Tolerant Class V, Dual Differential Line Receiver - 5962-7900801VCA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details