Microchip Technology, Inc. Controllers LAN7431/YXX

Description
Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 72-VQFN (10x10)
Request a Quote Datasheet
Description
Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 72-VQFN (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - LAN7431/YXX-ND - DigiKey
Thief River Falls, MN, United States
Controllers
LAN7431/YXX-ND
Controllers LAN7431/YXX-ND
Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 72-VQFN (10x10)

Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 72-VQFN (10x10)

Buy Now Datasheet
Ethernet Interface Ics - 352098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
352098
Ethernet Interface Ics 352098
Microchip LAN7431/YXX

Microchip LAN7431/YXX

Supplier's Site
Integrated Circuits (ICs) - Interface - Controllers - 1319279-LAN7431/YXX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1319279-LAN7431/YXX
Integrated Circuits (ICs) - Interface - Controllers 1319279-LAN7431/YXX
Manufacturer: Microchip Technology Win Source Part Number: 1319279-LAN7431/YXX Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Tray Standard Package: 168 Protocol: Ethernet Function: Controller Interface: GPIO Standards: 10/100/1000 Base-TX PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Supplier Device Package: 72-VQFN (10x10) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 72-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Base Product Number: LAN7431 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1319279-LAN7431/YXX
Category: Integrated Circuits (ICs)>Interface>Controllers
Packaging: Tray
Standard Package: 168
Protocol: Ethernet
Function: Controller
Interface: GPIO
Standards: 10/100/1000 Base-TX PHY
Voltage - Supply: 1.8V, 2.5V, 3.3V
Supplier Device Package: 72-VQFN (10x10)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 72-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Base Product Number: LAN7431
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Controllers - LAN7431/YXX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN7431/YXX
Controllers LAN7431/YXX
Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 72-VQFN (10x10)

Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 72-VQFN (10x10)

Buy Now Datasheet
Controllers - LAN7431/YXX - ODG (Origin Data Global)
Shenzhen, China
Controllers
LAN7431/YXX
Controllers LAN7431/YXX
IC ETHERNET CNTRLR GPIO 72SQFN

IC ETHERNET CNTRLR GPIO 72SQFN

Supplier's Site Datasheet
Interface - Controllers - LAN7431/YXX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN7431/YXX
Interface - Controllers LAN7431/YXX
IC ETHERNET CNTRLR GPIO 72SQFN

IC ETHERNET CNTRLR GPIO 72SQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN7431/YXX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN7431/YXX
Integrated Circuits (ICs) - Interface - Controllers LAN7431/YXX
IC ETHERNET CNTRLR GPIO 72SQFN

IC ETHERNET CNTRLR GPIO 72SQFN

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LAN7431/YXX-ND 352098 1319279-LAN7431/YXX LAN7431/YXX LAN7431/YXX LAN7431/YXX LAN7431/YXX
Product Name Controllers Ethernet Interface Ics Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology Ethernet Ethernet GPIO Ethernet; GPIO GPIO Ethernet; Ethernet
Device Type Line / Bus Controller Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 1.8V Other; 1.8V~ 2.5V~ 3.3V 3.3V; Other; 1.8V, 2.5V, 3.3V Other; 1.8V, 2.5V, 3.3V 3.3V; Other
Operating Temperature 0 to 70 C (32 to 158 F) -40 to 85 C (-40 to 185 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

1200MHz Interface Transceiver IC - 118-RFOS6013 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Specs
Device Type Sensor Interface
Package Type QFP; 52-LQFP Exposed Pad
View Details
Interface module - 289-624 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details