Manufacturer: Microchip Technology
Win Source Part Number: 1321998-LAN7431-V/YX
Category: Integrated Circuits (ICs)>Interface>Cont
Packaging: Tray
Standard Package: 168
Protocol: Ethernet
Function: Controller
Interface: GPIO
Standards: 10/100/1000 Base-TX PHY
Voltage - Supply: 1.8V, 2.5V, 3.3V
Supplier Device Package: 72-VQFN (10x10)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 72-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Base Product Number: LAN7431
RoHS Status: ROHS3 Compliant
Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 72-VQFN (10x10)
Microchip LAN7431-V/YXX Controller IC
IC ETHERNET CNTRLR GPIO 72SQFN
Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 72-VQFN (10x10)
IC ETHERNET CNTRLR GPIO 72SQFN
| Win Source Electronics | DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1321998-LAN7431-V/YXX | LAN7431-V/YXX-ND | 352097 | LAN7431-V/YXX | LAN7431-V/YXX | LAN7431-V/YXX |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Ethernet Interface Ics | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 1.8V~ 2.5V~ 3.3V | 1.8V | 3.3V; Other; 1.8V, 2.5V, 3.3V | 3.3V; Other | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | QFNL; VQFN | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad |