Microchip Technology, Inc. Controllers LAN7431-I/YXX

Description
Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 72-VQFN (10x10)
Request a Quote Datasheet
Description
Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 72-VQFN (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - LAN7431-I/YXX-ND - DigiKey
Thief River Falls, MN, United States
Controllers
LAN7431-I/YXX-ND
Controllers LAN7431-I/YXX-ND
Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 72-VQFN (10x10)

Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 72-VQFN (10x10)

Buy Now Datasheet
Ethernet Interface Ics - 1877717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
1877717
Ethernet Interface Ics 1877717
Microchip LAN7431-I/YXX

Microchip LAN7431-I/YXX

Supplier's Site
Ethernet Interface Ics - 1877745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
1877745
Ethernet Interface Ics 1877745
Microchip LAN7431-I/YXX

Microchip LAN7431-I/YXX

Supplier's Site
Ethernet Interface Ics - 1877745P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
1877745P
Ethernet Interface Ics 1877745P
Microchip LAN7431-I/YXX

Microchip LAN7431-I/YXX

Supplier's Site
Integrated Circuits (ICs) - Interface - Controllers - 1006587-LAN7431-I/YXX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1006587-LAN7431-I/YXX
Integrated Circuits (ICs) - Interface - Controllers 1006587-LAN7431-I/YXX
Win Source Part Number: 1006587-LAN7431-I/YX X Category: Integrated Circuits (ICs)>Interface - Controllers Series: Automotive, AEC-Q100 Package: Tray Standard Package: 168 Protocol: Ethernet Function: Controller Interface: GPIO Standards: 10/100/1000 Base-TX PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 72-VFQFN Exposed Pad Supplier Device Package: 72-VQFN (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: LAN7431

Win Source Part Number: 1006587-LAN7431-I/YXX
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: Automotive, AEC-Q100
Package: Tray
Standard Package: 168
Protocol: Ethernet
Function: Controller
Interface: GPIO
Standards: 10/100/1000 Base-TX PHY
Voltage - Supply: 1.8V, 2.5V, 3.3V
Package / Case: 72-VFQFN Exposed Pad
Supplier Device Package: 72-VQFN (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: LAN7431

Buy Now Datasheet
Controllers - LAN7431-I/YXX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN7431-I/YXX
Controllers LAN7431-I/YXX
Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 72-VQFN (10x10)

Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 72-VQFN (10x10)

Buy Now Datasheet
Interface - Controllers - LAN7431-I/YXX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN7431-I/YXX
Interface - Controllers LAN7431-I/YXX
IC ETHERNET CNTRLR GPIO 72SQFN

IC ETHERNET CNTRLR GPIO 72SQFN

Supplier's Site Datasheet
Controllers LAN7431-I/YXX
IC ETHERNET CNTRLR GPIO 72SQFN

IC ETHERNET CNTRLR GPIO 72SQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN7431-I/YXX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN7431-I/YXX
Integrated Circuits (ICs) - Interface - Controllers LAN7431-I/YXX
IC ETHERNET CNTRLR GPIO 72SQFN

IC ETHERNET CNTRLR GPIO 72SQFN

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LAN7431-I/YXX-ND 1877717 1877745P 1006587-LAN7431-I/YXX LAN7431-I/YXX LAN7431-I/YXX LAN7431-I/YXX LAN7431-I/YXX
Product Name Controllers Ethernet Interface Ics Ethernet Interface Ics Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology Ethernet Ethernet; Ieee 802.3az Ethernet; IEEE 802.3az GPIO GPIO Ethernet; GPIO Ethernet; Ethernet
Device Type Line / Bus Controller Controller Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 1.8V 1.8V; 2.5V; 3.3V; Other; 1.8 v, 2.5 v, 3.3 v Other; 1.8V~ 2.5V~ 3.3V 3.3V; Other; 1.8V, 2.5V, 3.3V Other; 1.8V, 2.5V, 3.3V 3.3V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM55001TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32P4103S-GE - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers