Microchip Technology, Inc. Controllers LAN7430/Y9X

Description
Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 48-SQFN (7x7)
Request a Quote Datasheet
Description
Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 48-SQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - LAN7430/Y9X-ND - DigiKey
Thief River Falls, MN, United States
Controllers
LAN7430/Y9X-ND
Controllers LAN7430/Y9X-ND
Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 48-SQFN (7x7)

Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 48-SQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1322335-LAN7430/Y9X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1322335-LAN7430/Y9X
Integrated Circuits (ICs) - Interface - Controllers 1322335-LAN7430/Y9X
Manufacturer: Microchip Technology Win Source Part Number: 1322335-LAN7430/Y9X Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Tray Standard Package: 260 Protocol: Ethernet Function: Controller Interface: GPIO Standards: 10/100/1000 Base-TX PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Supplier Device Package: 48-SQFN (7x7) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 48-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Base Product Number: LAN7430 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322335-LAN7430/Y9X
Category: Integrated Circuits (ICs)>Interface>Controllers
Packaging: Tray
Standard Package: 260
Protocol: Ethernet
Function: Controller
Interface: GPIO
Standards: 10/100/1000 Base-TX PHY
Voltage - Supply: 1.8V, 2.5V, 3.3V
Supplier Device Package: 48-SQFN (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 48-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Base Product Number: LAN7430
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Controllers - LAN7430/Y9X - ODG (Origin Data Global)
Shenzhen, China
Controllers
LAN7430/Y9X
Controllers LAN7430/Y9X
IC ETHERNET CNTRLR GPIO 48SQFN

IC ETHERNET CNTRLR GPIO 48SQFN

Supplier's Site Datasheet
Controllers - LAN7430/Y9X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN7430/Y9X
Controllers LAN7430/Y9X
Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 48-SQFN (7x7)

Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 48-SQFN (7x7)

Buy Now Datasheet
Interface - Controllers - LAN7430/Y9X - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN7430/Y9X
Interface - Controllers LAN7430/Y9X
IC ETHERNET CNTRLR GPIO 48SQFN

IC ETHERNET CNTRLR GPIO 48SQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN7430/Y9X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN7430/Y9X
Integrated Circuits (ICs) - Interface - Controllers LAN7430/Y9X
IC ETHERNET CNTRLR GPIO 48SQFN

IC ETHERNET CNTRLR GPIO 48SQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LAN7430/Y9X-ND 1322335-LAN7430/Y9X LAN7430/Y9X LAN7430/Y9X LAN7430/Y9X LAN7430/Y9X
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology Ethernet Ethernet; GPIO GPIO GPIO Ethernet; Ethernet
Device Type Line / Bus Controller Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 1.8V Other; 1.8V~ 2.5V~ 3.3V Other; 1.8V, 2.5V, 3.3V 3.3V; Other; 1.8V, 2.5V, 3.3V 3.3V; Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Front End (LNA + PA) - 2312-QPB9329TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 44-SMD Module
Pins 44 #
View Details
Interface module - 289-664 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3216-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
4 suppliers