Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 48-SQFN (7x7)
Win Source Part Number: 1261670-LAN7430-I/Y9
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: Automotive, AEC-Q100
Package: Tray
Standard Package: 260
Protocol: Ethernet
Function: Controller
Interface: GPIO
Standards: 10/100/1000 Base-TX PHY
Voltage - Supply: 1.8V, 2.5V, 3.3V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-SQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: LAN7430
IC ETHERNET CNTRLR GPIO 48SQFN
IC ETHERNET CNTRLR GPIO 48SQFN
Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 48-SQFN (7x7)
IC ETHERNET CNTRLR GPIO 48SQFN
| RS Components, Ltd. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 352131 | LAN7430-I/Y9X-ND | 1261670-LAN7430-I/Y9X | LAN7430-I/Y9X | LAN7430-I/Y9X | LAN7430-I/Y9X | LAN7430-I/Y9X |
| Product Name | Ethernet Interface Ics | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | Ethernet | Ethernet | Ethernet; GPIO | GPIO | GPIO | Ethernet; Ethernet | |
| Features | RoHS | RoHS | |||||
| Data Rate | 1.00E6 kbps | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |