Ethernet Switch 10/100/1000 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)
IC ETHERNET SWITCH 7PORT 128TQFP
IC ETHERNET SWITCH 7PORT 128TQFP
IC ETHERNET SWITCH 7PORT 128TQFP
Ethernet Switch 10/100/1000 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | KSZ9897STXI-ND | KSZ9897STXI | KSZ9897STXI | KSZ9897STXI | KSZ9897STXI |
| Product Name | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | SPI; Ethernet; I2C | SPI; I2C; I²C, SPI | SPI; Ethernet; I2C; I²C, SPI | Ethernet; Ethernet | SPI; I2C; I²C, SPI |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | 1.8V | Other; 1.8V, 2.5V, 3.3V | 3.3V; Other | 3.3V; Other; 1.8V, 2.5V, 3.3V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |