Microchip Technology, Inc. Controllers KSZ9897STXI-TR

Description
Ethernet Switch 10/100/1000 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)
Request a Quote Datasheet
Description
Ethernet Switch 10/100/1000 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - KSZ9897STXI-TR-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Switch 10/100/1000 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)

Ethernet Switch 10/100/1000 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)

Buy Now Datasheet
Controllers - KSZ9897STXI-DKR-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Switch 10/100/1000 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)

Ethernet Switch 10/100/1000 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)

Buy Now Datasheet
Controllers - KSZ9897STXI-CT-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Switch 10/100/1000 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)

Ethernet Switch 10/100/1000 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - KSZ9897STXI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
KSZ9897STXI-TR
Integrated Circuits (ICs) - Interface - Controllers KSZ9897STXI-TR
IC ETHERNET SWITCH 7PORT 128TQFP

IC ETHERNET SWITCH 7PORT 128TQFP

Supplier's Site
Interface - Controllers - KSZ9897STXI-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
KSZ9897STXI-TR
Interface - Controllers KSZ9897STXI-TR
IC ETHERNET SWITCH 7PORT 128TQFP

IC ETHERNET SWITCH 7PORT 128TQFP

Supplier's Site Datasheet
Ethernet Switch 7-Port Gigabit with Two RGMII/MII/RMII Interfaces 128-Pin TQFP-EP T/R - 536-KSZ9897STXI-TR - Utmel Electronic Limited
Hong Kong, China
Ethernet Switch 7-Port Gigabit with Two RGMII/MII/RMII Interfaces 128-Pin TQFP-EP T/R
536-KSZ9897STXI-TR
Ethernet Switch 7-Port Gigabit with Two RGMII/MII/RMII Interfaces 128-Pin TQFP-EP T/R 536-KSZ9897STXI-TR
Ethernet Switch 7-Port Gigabit with Two RGMII/MII/RMII Interfaces 128-Pin TQFP-EP T/R

Ethernet Switch 7-Port Gigabit with Two RGMII/MII/RMII Interfaces 128-Pin TQFP-EP T/R

Supplier's Site
Controllers - KSZ9897STXI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
KSZ9897STXI-TR
Controllers KSZ9897STXI-TR
Ethernet Switch 10/100/1000 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)

Ethernet Switch 10/100/1000 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)

Buy Now Datasheet
Controllers KSZ9897STXI-TR
IC ETHERNET SWITCH 7PORT 128TQFP

IC ETHERNET SWITCH 7PORT 128TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number KSZ9897STXI-TR-ND KSZ9897STXI-TR KSZ9897STXI-TR 536-KSZ9897STXI-TR KSZ9897STXI-TR KSZ9897STXI-TR
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Ethernet Switch 7-Port Gigabit with Two RGMII/MII/RMII Interfaces 128-Pin TQFP-EP T/R Controllers Controllers
Technology SPI; Ethernet; I2C Ethernet; Ethernet SPI; I2C; I²C, SPI Ethernet; I2C SPI; I2C; I²C, SPI SPI; Ethernet; I2C; I²C, SPI
Device Type Line / Bus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage 1.8V 3.3V; Other Other; 1.2V 3.3V; Other; 1.8V, 2.5V, 3.3V Other; 1.8V, 2.5V, 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers
Interface module - 289-506 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Specialized - AD7569BQ - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details
Line Interface ICs - 1906240 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details