Ethernet Switch IEEE 802.3 I²C, SPI Interface 128-TQFP-EP (14x14)
Ethernet Switch IEEE 802.3 I²C, SPI Interface 128-TQFP-EP (14x14)
Ethernet Switch IEEE 802.3 I²C, SPI Interface 128-TQFP-EP (14x14)
IC ETHERNET SWITCH 6PORT 128TQFP
Ethernet Switch IEEE 802.3 I²C, SPI Interface 128-TQFP-EP (14x14)
IC ETHERNET SWITCH 6PORT 128TQFP
IC ETHERNET SWITCH 6PORT 128TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | KSZ9896CTXC-TR-ND | KSZ9896CTXC-TR | KSZ9896CTXC-TR | KSZ9896CTXC-TR | KSZ9896CTXC-TR |
| Product Name | Controllers | Interface - Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | SPI; Ethernet; I2C | SPI; I2C; I²C, SPI | SPI; I2C; I²C, SPI | SPI; Ethernet; I2C; I²C, SPI | Ethernet; Ethernet |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 1.8V | 3.3V; Other; 1.8V, 2.5V, 3.3V | Other; 1.8V, 2.5V, 3.3V | 3.3V; Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |