Ethernet Switch IEEE 802.3, 10/100/1000 Base-TX PHY I²C, MII, RMII, SPI Interface 64-VQFN (8x8)
Ethernet Switch IEEE 802.3, 10/100/1000 Base-TX PHY I²C, MII, RMII, SPI Interface 64-VQFN (8x8)
Ethernet Switch IEEE 802.3, 10/100/1000 Base-TX PHY I²C, MII, RMII, SPI Interface 64-VQFN (8x8)
Ethernet Switch IEEE 802.3, 10/100/1000 Base-TX PHY I²C, MII, RMII, SPI Interface 64-VQFN (8x8)
IC ETHERNET SWITCH 64VQFN
IC ETHERNET SWITCH 64VQFN
IC ETHERNET SWITCH 64VQFN
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | KSZ9893RNXC-TR-ND | KSZ9893RNXC-TR | KSZ9893RNXC-TR | KSZ9893RNXC-TR | KSZ9893RNXC-TR |
| Product Name | Controllers | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | SPI; Ethernet; I2C | SPI; I2C; I²C, MII, RMII, SPI | SPI; Ethernet; I2C; I²C, MII, RMII, SPI | SPI; I2C; I²C, MII, RMII, SPI | Ethernet; Ethernet |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 1.14V ~ 1.26V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V | Other; 1.14V ~ 1.26V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V | Other; 1.14V ~ 1.26V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V | Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |