Ethernet Switch MII, RMII, RGMII Interface 64-QFN (8x8)
Win Source Part Number: 1356433-KSZ9563RNXC
Category: Integrated Circuits (ICs) - Interface - Controllers
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tray
Product Status: Active
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (8x8)
Base Product Number: KSZ9563
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Switch
Voltage - Supply: 3.135V ~ 3.465V
Current - Supply: 250mA
Protocol: Ethernet
Interface: MII, RMII, RGMII
IC ETHERNET SWITCH MII 64VQFN
IC ETHERNET SWITCH MII 64VQFN
IC ETHERNET SWITCH MII 64VQFN
Ethernet Switch MII, RMII, RGMII Interface 64-QFN (8x8)
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | KSZ9563RNXC-ND | 1356433-KSZ9563RNXC | KSZ9563RNXC | KSZ9563RNXC | KSZ9563RNXC | KSZ9563RNXC |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | Ethernet | Ethernet; MII, RMII, RGMII | MII, RMII, RGMII | Ethernet; Ethernet | MII, RMII, RGMII | |
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | Other; 3.135V ~ 3.465V | Other; 3.135V ~ 3.465V | Other; 3.135V ~ 3.465V | Other | Other; 3.135V ~ 3.465V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |