IC TXRX FULL/HALF 8/8 64QFN Product overview: KSZ9131MNXI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ9131MNXI can be used for catalog matching and distributor lookup.
Win Source Part Number: 989555-KSZ9131MNXI
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Protocol: Gigabit Ethernet
Number of Drivers/Receivers: 8/8
Duplex: Full, Half
Receiver Hysteresis: 500 mV
Data Rate: 10Mbps, 100Mbps, 1Gbps
Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.75V, 3.135V ~ 3.63V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-KSZ9131MNXI
Base Product Number: KSZ9131
IC TXRX FULL/HALF 8/8 64QFN
IC TXRX FULL/HALF 8/8 64QFN
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1981199P | 1981199 | 710-KSZ9131MNXI | 989555-KSZ9131MNXI | KSZ9131MNXI | KSZ9131MNXI |
| Product Name | Ethernet Interface Ics | Ethernet Interface Ics | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Technology | Ethernet; IEEE 802.3 | Ethernet; IEEE 802.3 | Ethernet; Gigabit Ethernet | Ethernet; Gigabit Ethernet | ||
| Features | RoHS | RoHS | RoHS | |||
| Device Type | Transceiver; Transceiver | Transceiver | Receiver; Sensor Interface; Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | |
| Supply Voltage | 3.3V; Other; 3.3 v | Other; 1.71V ~ 1.89V, 2.375V ~ 2.75V, 3.135V ~ 3.63V | Other; 1.71V ~ 1.89V~ 2.375V ~ 2.75V~ 3.135V ~ 3.63V | Other | Other; 1.71V ~ 1.89V, 2.375V ~ 2.75V, 3.135V ~ 3.63V | |
| Package Type | QFNL; Qfn | Tray | 64-VFQFN Exposed Pad |