Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers KSZ9131MNXI-TR

Description
Win Source Part Number: 1261603-KSZ9131MNXI- TR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 8/8 Duplex: Full, Half Receiver Hysteresis: 500 mV Data Rate: 10Mbps, 100Mbps, 1Gbps Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.75V, 3.135V ~ 3.63V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-KSZ9131MNXI-CT,1 50-KSZ9131MNXI-DKR,1 50-KSZ9131MNXI-TR Base Product Number: KSZ9131
Request a Quote Datasheet
Description
Win Source Part Number: 1261603-KSZ9131MNXI- TR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 8/8 Duplex: Full, Half Receiver Hysteresis: 500 mV Data Rate: 10Mbps, 100Mbps, 1Gbps Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.75V, 3.135V ~ 3.63V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-KSZ9131MNXI-CT,1 50-KSZ9131MNXI-DKR,1 50-KSZ9131MNXI-TR Base Product Number: KSZ9131
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261603-KSZ9131MNXI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261603-KSZ9131MNXI-TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261603-KSZ9131MNXI-TR
Win Source Part Number: 1261603-KSZ9131MNXI- TR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 8/8 Duplex: Full, Half Receiver Hysteresis: 500 mV Data Rate: 10Mbps, 100Mbps, 1Gbps Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.75V, 3.135V ~ 3.63V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-KSZ9131MNXI-CT,1 50-KSZ9131MNXI-DKR,1 50-KSZ9131MNXI-TR Base Product Number: KSZ9131

Win Source Part Number: 1261603-KSZ9131MNXI-TR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Protocol: Gigabit Ethernet
Number of Drivers/Receivers: 8/8
Duplex: Full, Half
Receiver Hysteresis: 500 mV
Data Rate: 10Mbps, 100Mbps, 1Gbps
Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.75V, 3.135V ~ 3.63V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-KSZ9131MNXI-CT,150-KSZ9131MNXI-DKR,150-KSZ9131MNXI-TR
Base Product Number: KSZ9131

Buy Now Datasheet
Interface Transceiver IC - 710-KSZ9131MNXI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-KSZ9131MNXI-TR
Interface Transceiver IC 710-KSZ9131MNXI-TR
IC TXRX FULL/HALF 8/8 64QFN Product overview: KSZ9131MNXI-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ9131MNXI-TR can be used for catalog matching and distributor lookup.

IC TXRX FULL/HALF 8/8 64QFN Product overview: KSZ9131MNXI-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ9131MNXI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - KSZ9131MNXI-TR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
KSZ9131MNXI-TR
Drivers, Receivers, Transceivers KSZ9131MNXI-TR
IC TXRX FULL/HALF 8/8 64QFN

IC TXRX FULL/HALF 8/8 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - KSZ9131MNXI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
KSZ9131MNXI-TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers KSZ9131MNXI-TR
IC TXRX FULL/HALF 8/8 64QFN

IC TXRX FULL/HALF 8/8 64QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1261603-KSZ9131MNXI-TR 710-KSZ9131MNXI-TR KSZ9131MNXI-TR KSZ9131MNXI-TR
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Supply Voltage Other; 1.71V ~ 1.89V~ 2.375V ~ 2.75V~ 3.135V ~ 3.63V Other; 1.71V ~ 1.89V, 2.375V ~ 2.75V, 3.135V ~ 3.63V Other; 1.71V ~ 1.89V, 2.375V ~ 2.75V, 3.135V ~ 3.63V Other
Data Rate 10000 to 1.00E6 kbps 10000 to 1.00E6 kbps 10000 to 1.00E6 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CY7C68320-100AXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; ATA
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
3 suppliers
Dual buffer/line driver; 3-state - 74AHCT2G125DC-Q10H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54AS1034A Hex Drivers - 5962-8873101CA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1034A Hex Drivers
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 702-SI32182-A-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers