Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers KSZ9031RNXVB-VAO

Description
Win Source Part Number: 976209-KSZ9031RNXVB- VAO Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tray Standard Package: 260 Protocol: Ethernet Number of Drivers/Receivers: 4/4 Duplex: Full Voltage - Supply: 1.8V, 2.5V, 3.3V Mounting Type: Surface Mount, Wettable Flank Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ9031
Request a Quote Datasheet
Description
Win Source Part Number: 976209-KSZ9031RNXVB- VAO Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tray Standard Package: 260 Protocol: Ethernet Number of Drivers/Receivers: 4/4 Duplex: Full Voltage - Supply: 1.8V, 2.5V, 3.3V Mounting Type: Surface Mount, Wettable Flank Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ9031
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 976209-KSZ9031RNXVB-VAO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
976209-KSZ9031RNXVB-VAO
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 976209-KSZ9031RNXVB-VAO
Win Source Part Number: 976209-KSZ9031RNXVB- VAO Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tray Standard Package: 260 Protocol: Ethernet Number of Drivers/Receivers: 4/4 Duplex: Full Voltage - Supply: 1.8V, 2.5V, 3.3V Mounting Type: Surface Mount, Wettable Flank Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ9031

Win Source Part Number: 976209-KSZ9031RNXVB-VAO
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tray
Standard Package: 260
Protocol: Ethernet
Number of Drivers/Receivers: 4/4
Duplex: Full
Voltage - Supply: 1.8V, 2.5V, 3.3V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 5A991B1
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: KSZ9031

Buy Now Datasheet
Interface Transceiver IC - 710-KSZ9031RNXVB-VAO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-KSZ9031RNXVB-VAO
Interface Transceiver IC 710-KSZ9031RNXVB-VAO
IC TRANSCEIVER FULL 4/4 48VQFN Product overview: KSZ9031RNXVB-VAO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ9031RNXVB-VAO can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 4/4 48VQFN Product overview: KSZ9031RNXVB-VAO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ9031RNXVB-VAO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - KSZ9031RNXVB-VAO - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
KSZ9031RNXVB-VAO
Drivers, Receivers, Transceivers KSZ9031RNXVB-VAO
IC TRANSCEIVER FULL 4/4 48VQFN

IC TRANSCEIVER FULL 4/4 48VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - KSZ9031RNXVB-VAO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
KSZ9031RNXVB-VAO
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers KSZ9031RNXVB-VAO
IC TRANSCEIVER FULL 4/4 48VQFN

IC TRANSCEIVER FULL 4/4 48VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 976209-KSZ9031RNXVB-VAO 710-KSZ9031RNXVB-VAO KSZ9031RNXVB-VAO KSZ9031RNXVB-VAO
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Supply Voltage Other; 1.8V~ 2.5V~ 3.3V Other; 1.8V, 2.5V, 3.3V Other; 1.8V, 2.5V, 3.3V Other
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 C (-13 F)
Package Type DIP
View Details
7 suppliers
Interface Transceiver IC - 710-CS7282BM - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details
Octal buffer/line driver; 3-state - 74AHCT541PW-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers