Win Source Part Number: 1010100-KSZ9031RNXUB
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tray
Standard Package: 260
Protocol: Ethernet
Number of Drivers/Receivers: 4/4
Duplex: Full
Voltage - Supply: 1.8V, 2.5V, 3.3V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: KSZ9031
IC TRANSCEIVER FULL 4/4 48VQFN Product overview: KSZ9031RNXUB-VAO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ9031RNXUB-VAO
IC TRANSCEIVER FULL 4/4 48VQFN
IC TRANSCEIVER FULL 4/4 48VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1010100-KSZ9031RNXUB-VAO | 710-KSZ9031RNXUB-VAO | KSZ9031RNXUB-VAO | KSZ9031RNXUB-VAO |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver |
| Supply Voltage | Other; 1.8V~ 2.5V~ 3.3V | Other; 1.8V, 2.5V, 3.3V | Other | Other; 1.8V, 2.5V, 3.3V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Features | RoHS |