Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers KSZ9031MNXCA-TR

Description
Win Source Part Number: 971840-KSZ9031MNXCA- TR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 4/4 Duplex: Full Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: KSZ9031MNXCA TR,576-4038-1,576-40 38-2,KSZ9031MNXCATR, 576-4038-6 Base Product Number: KSZ9031
Request a Quote Datasheet
Description
Win Source Part Number: 971840-KSZ9031MNXCA- TR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 4/4 Duplex: Full Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: KSZ9031MNXCA TR,576-4038-1,576-40 38-2,KSZ9031MNXCATR, 576-4038-6 Base Product Number: KSZ9031
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 971840-KSZ9031MNXCA-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
971840-KSZ9031MNXCA-TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 971840-KSZ9031MNXCA-TR
Win Source Part Number: 971840-KSZ9031MNXCA- TR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 4/4 Duplex: Full Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: KSZ9031MNXCA TR,576-4038-1,576-40 38-2,KSZ9031MNXCATR, 576-4038-6 Base Product Number: KSZ9031

Win Source Part Number: 971840-KSZ9031MNXCA-TR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Protocol: Ethernet
Number of Drivers/Receivers: 4/4
Duplex: Full
Voltage - Supply: 1.8V, 2.5V, 3.3V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (8x8)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A991B1
Fake Threat In the Open Market: 63 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: KSZ9031MNXCA TR,576-4038-1,576-4038-2,KSZ9031MNXCATR,576-4038-6
Base Product Number: KSZ9031

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-KSZ9031MNXCA-TR
Interface Transceiver IC 710-KSZ9031MNXCA-TR
IC TRANSCEIVER FULL 4/4 64QFN Product overview: KSZ9031MNXCA-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ9031MNXCA-TR can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 4/4 64QFN Product overview: KSZ9031MNXCA-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ9031MNXCA-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - KSZ9031MNXCA-TR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
KSZ9031MNXCA-TR
Drivers, Receivers, Transceivers KSZ9031MNXCA-TR
IC TRANSCEIVER FULL 4/4 64QFN

IC TRANSCEIVER FULL 4/4 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - KSZ9031MNXCA-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
KSZ9031MNXCA-TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers KSZ9031MNXCA-TR
IC TRANSCEIVER FULL 4/4 64QFN

IC TRANSCEIVER FULL 4/4 64QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 971840-KSZ9031MNXCA-TR 710-KSZ9031MNXCA-TR KSZ9031MNXCA-TR KSZ9031MNXCA-TR
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Supply Voltage Other; 1.8V~ 2.5V~ 3.3V Other; 1.8V, 2.5V, 3.3V Other; 1.8V, 2.5V, 3.3V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2415-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers
Interface module - 289-588 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 710-CY7B923-JC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 400000 kbps
View Details