Microchip Technology, Inc. Interface Transceiver IC KSZ9021GQI

Description
IC TRANSCEIVER FULL 8/8 128PQFP Product overview: KSZ9021GQI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ9021GQI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER FULL 8/8 128PQFP Product overview: KSZ9021GQI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ9021GQI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-KSZ9021GQI
Interface Transceiver IC 710-KSZ9021GQI
IC TRANSCEIVER FULL 8/8 128PQFP Product overview: KSZ9021GQI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ9021GQI can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 8/8 128PQFP Product overview: KSZ9021GQI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ9021GQI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1117734-KSZ9021GQI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1117734-KSZ9021GQI
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1117734-KSZ9021GQI
Win Source Part Number: 1117734-KSZ9021GQI Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 66 Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 8/8 Duplex: Full Voltage - Supply: 3.135V ~ 3.465V Package / Case: 128-BFQFP Supplier Device Package: 128-PQFP (14x20) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-KSZ9021GQI-ND,5 76-3790,1611-KSZ9021 GQI,1611-KSZ9021GQII NACTIVE Base Product Number: KSZ9021

Win Source Part Number: 1117734-KSZ9021GQI
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tray
Standard Package: 66
Mounting: SMD (SMT)
Protocol: Gigabit Ethernet
Number of Drivers/Receivers: 8/8
Duplex: Full
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 128-BFQFP
Supplier Device Package: 128-PQFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-KSZ9021GQI-ND,576-3790,1611-KSZ9021GQI,1611-KSZ9021GQIINACTIVE
Base Product Number: KSZ9021

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - KSZ9021GQI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
KSZ9021GQI
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers KSZ9021GQI
IC TRANSCEIVER FULL 8/8 128PQFP

IC TRANSCEIVER FULL 8/8 128PQFP

Supplier's Site
MICREL SEMICONDUCTOR KSZ9021GQI Ethernet Controller, 1000 Mbps, IEEE 802.3, 3.135 V, 3.465 V, PQFP, 128 Pins - 536-KSZ9021GQI - Utmel Electronic Limited
Hong Kong, China
MICREL SEMICONDUCTOR KSZ9021GQI Ethernet Controller, 1000 Mbps, IEEE 802.3, 3.135 V, 3.465 V, PQFP, 128 Pins
536-KSZ9021GQI
MICREL SEMICONDUCTOR KSZ9021GQI Ethernet Controller, 1000 Mbps, IEEE 802.3, 3.135 V, 3.465 V, PQFP, 128 Pins 536-KSZ9021GQI
MICREL SEMICONDUCTOR KSZ9021GQI Ethernet Controller, 1000 Mbps, IEEE 802.3, 3.135 V, 3.465 V, PQFP, 128 Pins

MICREL SEMICONDUCTOR KSZ9021GQI Ethernet Controller, 1000 Mbps, IEEE 802.3, 3.135 V, 3.465 V, PQFP, 128 Pins

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-KSZ9021GQI 1117734-KSZ9021GQI KSZ9021GQI 536-KSZ9021GQI
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MICREL SEMICONDUCTOR KSZ9021GQI Ethernet Controller, 1000 Mbps, IEEE 802.3, 3.135 V, 3.465 V, PQFP, 128 Pins
Device Type Transceiver Receiver; Sensor Interface; Transceiver Receiver; Sensor Interface CardBus Controller
Features RoHS RoHS
Supply Voltage Other; 3.135V ~ 3.465V Other; 3.135V ~ 3.465V Other -3.3V; 3V; Other; 3.135V~3.465V
Data Rate 10000 to 1.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Interface module - 704-9004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4053PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
CD54HCT365 High Speed CMOS Logic Non-Inverting Hex Buffer/Line Driver with 3-State Outputs - CD54HCT365F3A - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers