Microchip Technology, Inc. Specialized ICs - KSZ8995MAI KSZ8995MAI

Description
Manufacturer: Microchip Technology Win Source Part Number: 002237-KSZ8995MAI Packaging: Tray Type: 10/100 Integrated Switch Applications: Port Switch/Network Interface Mounting: SMD (SMT) Family Name: KS8995 Categories: Integrated Circuits Status: Active Case / Package: 128-PQFP (14x20) Alternative Parts (Cross-Reference): KS8995MAI; KSZ8995MAL; KSZ8995MA; Introduction Date: June 01, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 002237-KSZ8995MAI Packaging: Tray Type: 10/100 Integrated Switch Applications: Port Switch/Network Interface Mounting: SMD (SMT) Family Name: KS8995 Categories: Integrated Circuits Status: Active Case / Package: 128-PQFP (14x20) Alternative Parts (Cross-Reference): KS8995MAI; KSZ8995MAL; KSZ8995MA; Introduction Date: June 01, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - KSZ8995MAI - 002237-KSZ8995MAI - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - KSZ8995MAI
002237-KSZ8995MAI
Specialized ICs - KSZ8995MAI 002237-KSZ8995MAI
Manufacturer: Microchip Technology Win Source Part Number: 002237-KSZ8995MAI Packaging: Tray Type: 10/100 Integrated Switch Applications: Port Switch/Network Interface Mounting: SMD (SMT) Family Name: KS8995 Categories: Integrated Circuits Status: Active Case / Package: 128-PQFP (14x20) Alternative Parts (Cross-Reference): KS8995MAI; KSZ8995MAL; KSZ8995MA; Introduction Date: June 01, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 002237-KSZ8995MAI
Packaging: Tray
Type: 10/100 Integrated Switch
Applications: Port Switch/Network Interface
Mounting: SMD (SMT)
Family Name: KS8995
Categories: Integrated Circuits
Status: Active
Case / Package: 128-PQFP (14x20)
Alternative Parts (Cross-Reference): KS8995MAI; KSZ8995MAL; KSZ8995MA;
Introduction Date: June 01, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Specialized ICs
KSZ8995MAI
Integrated Circuits (ICs) - Specialized ICs KSZ8995MAI
10/100 Integrated Switch IC Port Switch/Network Interface 128-PQFP (14x20)

10/100 Integrated Switch IC Port Switch/Network Interface 128-PQFP (14x20)

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category IC Analog Switches IC Analog Switches
Product Number 002237-KSZ8995MAI KSZ8995MAI
Product Name Specialized ICs - KSZ8995MAI Integrated Circuits (ICs) - Specialized ICs
Package Type QFP; 128-PQFP (14x20) 128-BFQFP
Unlock Full Specs
to access all available technical data

Similar Products

DC-18 GHz (L, S, C, X, Ku Band) SP5T Non-reflective Switch MMIC - CMD235C4 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP5T
Supply Voltage (VS) -5 to 0.0 volts
View Details
CD4053B-MIL CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4053BF3A - Texas Instruments
Specs
Configuration 3 X SPDT
Applications Military
Supply Voltage (VS) 5 to 18 volts
View Details
4 suppliers
2-channel analog multiplexer/demultiplexer - 74LVC2G53GN,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
5 suppliers