Microchip Technology, Inc. Integrated Circuits(ICs) KSZ8995MA

Description
Manufacturer: Microchip Technology Win Source Part Number: 087691-KSZ8995MA Category: Integrated Circuits(ICs) Family: Specialized ICs Packaging: Tray Type: 10/100 Integrated Switch Mounting Style: SMD/SMT Package: 128-BFQFP Manufacturer Device Package: 128-PQFP (14x20) Applications: Port Switch/Network Interface Standard Package: 66 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 087691-KSZ8995MA Category: Integrated Circuits(ICs) Family: Specialized ICs Packaging: Tray Type: 10/100 Integrated Switch Mounting Style: SMD/SMT Package: 128-BFQFP Manufacturer Device Package: 128-PQFP (14x20) Applications: Port Switch/Network Interface Standard Package: 66 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 087691-KSZ8995MA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
087691-KSZ8995MA
Integrated Circuits(ICs) 087691-KSZ8995MA
Manufacturer: Microchip Technology Win Source Part Number: 087691-KSZ8995MA Category: Integrated Circuits(ICs) Family: Specialized ICs Packaging: Tray Type: 10/100 Integrated Switch Mounting Style: SMD/SMT Package: 128-BFQFP Manufacturer Device Package: 128-PQFP (14x20) Applications: Port Switch/Network Interface Standard Package: 66 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 087691-KSZ8995MA
Category: Integrated Circuits(ICs)
Family: Specialized ICs
Packaging: Tray
Type: 10/100 Integrated Switch
Mounting Style: SMD/SMT
Package: 128-BFQFP
Manufacturer Device Package: 128-PQFP (14x20)
Applications: Port Switch/Network Interface
Standard Package: 66
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Specialized ICs
KSZ8995MA
Integrated Circuits (ICs) - Specialized ICs KSZ8995MA
10/100 Integrated Switch IC Port Switch/Network Interface 128-PQFP (14x20)

10/100 Integrated Switch IC Port Switch/Network Interface 128-PQFP (14x20)

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category IC Analog Switches IC Analog Switches
Product Number 087691-KSZ8995MA KSZ8995MA
Product Name Integrated Circuits(ICs) Integrated Circuits (ICs) - Specialized ICs
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bilateral switch - 74LVC1G384GXH - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
4 suppliers