The KSZ8895RQXI-TR is a 5-port 10/100 Managed Ethernet Switch with RMII interface, designed for applications such as VoIP phones, industrial control, and residential gateways. It features a 128-pin PQFP package, operates with a single 3.3V supply, and supports industrial temperature range from -40°C to +85°C. The device includes integrated PHYs compliant with IEEE 802.3u, full-duplex IEEE 802.3x flow control, HP Auto MDI/MDI-X, and LinkMD cable diagnostics. It supports IEEE 802.1q VLANs, RSTP, IGMP v1/v2 snooping, QoS prioritization, and MIB counters for traffic monitoring. Power consumption is less than 0.5W in standalone operation, with per-port software power-down and energy-detect modes. Configuration is accessible via MDC/MDIO, SPI, I2C, and strapping pins.
IC ETHERNET SWITCH RMII 128QFP Product overview: KSZ8895RQXI-TR from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-KSZ8895RQXI-TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-KSZ8895RQXI-TR |
| Product Name | Memory IC and Storage Component |
| Bandwidth | 1.25 to 12.5 MB/Sec |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Package Type | QFP; Tape & Reel (TR) |