Microchip Technology, Inc. Controllers KSZ8895RQXCA

Description
Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20)
Request a Quote Datasheet
Description
Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 576-4849-ND - DigiKey
Thief River Falls, MN, United States
Controllers
576-4849-ND
Controllers 576-4849-ND
Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20)

Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1321939-KSZ8895RQXCA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1321939-KSZ8895RQXCA
Integrated Circuits (ICs) - Interface - Controllers 1321939-KSZ8895RQXCA
Manufacturer: Microchip Technology Win Source Part Number: 1321939-KSZ8895RQXCA Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Tray Standard Package: 66 Protocol: Ethernet Function: Switch Interface: RMII Standards: 10/100 Base-T/TX PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Supplier Device Package: 128-PQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 128-BFQFP ECCN: 5A991B1 Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-KSZ8895RQXCAINA CTIVE,1611-KSZ8895RQ XCA-ND,576-4849,1611 -KSZ8895RQXCA Base Product Number: KSZ8895 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321939-KSZ8895RQXCA
Category: Integrated Circuits (ICs)>Interface>Controllers
Packaging: Tray
Standard Package: 66
Protocol: Ethernet
Function: Switch
Interface: RMII
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 1.8V, 2.5V, 3.3V
Supplier Device Package: 128-PQFP (14x20)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 128-BFQFP
ECCN: 5A991B1
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-KSZ8895RQXCAINACTIVE,1611-KSZ8895RQXCA-ND,576-4849,1611-KSZ8895RQXCA
Base Product Number: KSZ8895
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Interface - Controllers - KSZ8895RQXCA - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
KSZ8895RQXCA
Interface - Controllers KSZ8895RQXCA
IC ETHERNET SWITCH 5PORT 128QFP

IC ETHERNET SWITCH 5PORT 128QFP

Supplier's Site Datasheet
Controllers - KSZ8895RQXCA - ODG (Origin Data Global)
Shenzhen, China
Controllers
KSZ8895RQXCA
Controllers KSZ8895RQXCA
IC ETHERNET SWITCH 5PORT 128QFP

IC ETHERNET SWITCH 5PORT 128QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - KSZ8895RQXCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
KSZ8895RQXCA
Integrated Circuits (ICs) - Interface - Controllers KSZ8895RQXCA
IC ETHERNET SWITCH 5PORT 128QFP

IC ETHERNET SWITCH 5PORT 128QFP

Supplier's Site
Controllers - KSZ8895RQXCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
KSZ8895RQXCA
Controllers KSZ8895RQXCA
Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20)

Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 576-4849-ND 1321939-KSZ8895RQXCA KSZ8895RQXCA KSZ8895RQXCA KSZ8895RQXCA KSZ8895RQXCA
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology Ethernet; RMII RMII Ethernet; RMII Ethernet; Ethernet RMII
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage 1.8V Other; 1.8V~ 2.5V~ 3.3V Other; 1.8V, 2.5V, 3.3V 3.3V; Other 3.3V; Other; 1.8V, 2.5V, 3.3V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4005SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-SMD Module
Pins 32 #
View Details
Interface module - 289-176 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details