Microchip Technology, Inc. Controllers KSZ8895MQXCA

Description
Ethernet Switch 10/100 Base-T/TX I²C, SPI Interface 128-PQFP (14x20)
Request a Quote Datasheet
Description
Ethernet Switch 10/100 Base-T/TX I²C, SPI Interface 128-PQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 576-4855-ND - DigiKey
Thief River Falls, MN, United States
Controllers
576-4855-ND
Controllers 576-4855-ND
Ethernet Switch 10/100 Base-T/TX I²C, SPI Interface 128-PQFP (14x20)

Ethernet Switch 10/100 Base-T/TX I²C, SPI Interface 128-PQFP (14x20)

Buy Now Datasheet
Ethernet Interface Ics - 1773543 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
1773543
Ethernet Interface Ics 1773543
Microchip KSZ8895MQXCA Switch IC

Microchip KSZ8895MQXCA Switch IC

Supplier's Site
Ethernet Interface Ics - 1773851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
1773851
Ethernet Interface Ics 1773851
Microchip KSZ8895MQXCA Switch IC

Microchip KSZ8895MQXCA Switch IC

Supplier's Site
Ethernet Interface Ics - 1773851P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
1773851P
Ethernet Interface Ics 1773851P
Microchip KSZ8895MQXCA Switch IC

Microchip KSZ8895MQXCA Switch IC

Supplier's Site
Interface - Interface - Controllers - KSZ8895MQXCA - 876469-KSZ8895MQXCA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - KSZ8895MQXCA
876469-KSZ8895MQXCA
Interface - Interface - Controllers - KSZ8895MQXCA 876469-KSZ8895MQXCA
Manufacturer: Microchip Technology Win Source Part Number: 876469-KSZ8895MQXCA Features: Interface Package: Tray Family Name: KSZ8895 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 66 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4855, KSZ8895MQXCA-ND

Manufacturer: Microchip Technology
Win Source Part Number: 876469-KSZ8895MQXCA
Features: Interface
Package: Tray
Family Name: KSZ8895
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 66
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-4855, KSZ8895MQXCA-ND

Buy Now Datasheet
Controllers - KSZ8895MQXCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
KSZ8895MQXCA
Controllers KSZ8895MQXCA
Ethernet Switch 10/100 Base-T/TX I²C, SPI Interface 128-PQFP (14x20)

Ethernet Switch 10/100 Base-T/TX I²C, SPI Interface 128-PQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - KSZ8895MQXCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
KSZ8895MQXCA
Integrated Circuits (ICs) - Interface - Controllers KSZ8895MQXCA
IC ETH SWITCH 5PORT 128QFP COM

IC ETH SWITCH 5PORT 128QFP COM

Supplier's Site
Interface - Controllers - KSZ8895MQXCA - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
KSZ8895MQXCA
Interface - Controllers KSZ8895MQXCA
IC ETH SWITCH 5PORT 128QFP COM

IC ETH SWITCH 5PORT 128QFP COM

Supplier's Site Datasheet
Controllers - KSZ8895MQXCA - ODG (Origin Data Global)
Shenzhen, China
Controllers
KSZ8895MQXCA
Controllers KSZ8895MQXCA
IC ETH SWITCH 5PORT 128QFP COM

IC ETH SWITCH 5PORT 128QFP COM

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 576-4855-ND 1773543 1773851P 876469-KSZ8895MQXCA KSZ8895MQXCA KSZ8895MQXCA KSZ8895MQXCA KSZ8895MQXCA
Product Name Controllers Ethernet Interface Ics Ethernet Interface Ics Interface - Interface - Controllers - KSZ8895MQXCA Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Technology SPI; Ethernet; I2C Ethernet; IEEE 802.1Q Ethernet; IEEE 802.1Q SPI; I2C; I²C, SPI Ethernet; Ethernet SPI; I2C; I²C, SPI SPI; Ethernet; I2C; I²C, SPI
Device Type Line / Bus Controller Switch Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 1.8V 3.3V; Other; 3.3 v 3.3V; Other; 1.8V, 2.5V, 3.3V 3.3V; Other Other; 1.8V, 2.5V, 3.3V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface Transceiver IC - 735-ML6420CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Interface module - 289-617 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Interface - Telecom - SI3010-F-GS - 894441-SI3010-F-GS - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 16-SOIC
View Details
4 suppliers