Win Source Part Number: 1352525-KSZ8895MLXI-
Category: Integrated Circuits (ICs) - Interface - Controllers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 128-LQFP
Supplier Device Package: 128-LQFP (14x14)
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Switch
Voltage - Supply: 1.14V ~ 1.32V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Current - Supply: 107mA
Protocol: Ethernet
Interface: MII
Standards: IEEE 802.3, 10/100 Base-T/TX PHY
Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY MII Interface 128-LQFP (14x14)
5-PORT 10/100 MANAGED SWITCH W/
5-PORT 10/100 MANAGED SWITCH W/
5-PORT 10/100 MANAGED SWITCH W/
5-PORT 10/100 MANAGED SWITCH W/
Ethernet Switch IEEE 802.3, 10/100 Base-T/TX PHY MII Interface 128-LQFP (14x14)
5-PORT 10/100 MANAGED SWITCH W/
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1352525-KSZ8895MLXI-TR | 150-KSZ8895MLXI-TR-ND | KSZ8895MLXI-TR | KSZ8895MLXI-TR | KSZ8895MLXI-TR | KSZ8895MLXI-TR |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 1.14V ~ 1.32V~ 1.71V ~ 1.89V~ 2.375V ~ 2.625V~ 3.135V ~ 3.465V | Other; 1.14V ~ 1.32V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V | Other; 1.14V ~ 1.32V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V | Other | Other; 1.14V ~ 1.32V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | Ethernet; MII | Ethernet; MII | Ethernet; Ethernet | MII | MII |